TDK Corporation 2.2UH 3.2A 67.7MOHM Inductor and Choke SPM5012T-2R2M-LR

Description
FIXED IND 2.2UH 3.2A 67.7MOHM SM Product overview: SPM5012T-2R2M-LR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 3.2A, 67.7MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 3.2A, 67.7MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM5012T-2R2M-LR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 3.2A 67.7MOHM SM Product overview: SPM5012T-2R2M-LR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 3.2A, 67.7MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 3.2A, 67.7MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM5012T-2R2M-LR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.2UH 3.2A 67.7MOHM Inductor and Choke - 71-SPM5012T-2R2M-LR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 3.2A 67.7MOHM Inductor and Choke
71-SPM5012T-2R2M-LR
2.2UH 3.2A 67.7MOHM Inductor and Choke 71-SPM5012T-2R2M-LR
FIXED IND 2.2UH 3.2A 67.7MOHM SM Product overview: SPM5012T-2R2M-LR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 3.2A, 67.7MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 3.2A, 67.7MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM5012T-2R2M-LR can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 3.2A 67.7MOHM SM Product overview: SPM5012T-2R2M-LR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 3.2A, 67.7MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 3.2A, 67.7MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM5012T-2R2M-LR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-174483-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174483-1-ND
Fixed Inductors 445-174483-1-ND
2.2µH Shielded Wirewound Inductor 3.2A 67.7mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 3.2A 67.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174483-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174483-6-ND
Fixed Inductors 445-174483-6-ND
2.2µH Shielded Wirewound Inductor 3.2A 67.7mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 3.2A 67.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174483-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174483-2-ND
Fixed Inductors 445-174483-2-ND
2.2µH Shielded Wirewound Inductor 3.2A 67.7mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 3.2A 67.7mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SPM5012T-2R2M-LR
845196-SPM5012T-2R2M-LR
Fixed Inductors - SPM5012T-2R2M-LR 845196-SPM5012T-2R2M-LR
Manufacturer: TDK Corporation Win Source Part Number: 845196-SPM5012T-2R2M -LR Series: SPM-LR Operating Temperature Range: -40°C ~ 125°C Features: 2.2 µH Shielded Wirewound Inductor 3.2 A 67.7mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 445-174483-1, 445-174483-2, 445-174483-6

Manufacturer: TDK Corporation
Win Source Part Number: 845196-SPM5012T-2R2M-LR
Series: SPM-LR
Operating Temperature Range: -40°C ~ 125°C
Features: 2.2 µH Shielded Wirewound Inductor 3.2 A 67.7mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 445-174483-1, 445-174483-2, 445-174483-6

Buy Now Datasheet
Inductor, Wirewound, 2.2Uh, 3.2A, 20%; Inductance Tdk - 84Y6589 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Wirewound, 2.2Uh, 3.2A, 20%; Inductance Tdk
84Y6589
Inductor, Wirewound, 2.2Uh, 3.2A, 20%; Inductance Tdk 84Y6589
INDUCTOR, WIREWOUND, 2.2UH, 3.2A, 20%; Inductance:2.2µH; RMS Current (Irms):3.2A; Inductor Construction:Shielde d; Saturation Current (Isat):5.8A; Product Range:SPM-LR Series; DC Resistance Max:0.0677ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, WIREWOUND, 2.2UH, 3.2A, 20%; Inductance:2.2µH; RMS Current (Irms):3.2A; Inductor Construction:Shielded; Saturation Current (Isat):5.8A; Product Range:SPM-LR Series; DC Resistance Max:0.0677ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SPM5012T-2R2M-LR 445-174483-1-ND 845196-SPM5012T-2R2M-LR 84Y6589
Product Name 2.2UH 3.2A 67.7MOHM Inductor and Choke Fixed Inductors Fixed Inductors - SPM5012T-2R2M-LR Inductor, Wirewound, 2.2Uh, 3.2A, 20%; Inductance Tdk
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Wirewound Wirewound
Core Material Metal Drum Core, Wirewound
Inductance Range 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2BPTTE101PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0300 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Power Inductors - ECS-MPI4040R2-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers