TDK Corporation SMD 1UH 4.4A 35.2 MOHM Inductor and Choke SPM5012T-1R0M-LR

Description
FIXED IND 1UH 4.4A 35.2 MOHM SMD Product overview: SPM5012T-1R0M-LR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 4.4A, 35.2 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 4.4A, 35.2 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM5012T-1R0M-LR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1UH 4.4A 35.2 MOHM SMD Product overview: SPM5012T-1R0M-LR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 4.4A, 35.2 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 4.4A, 35.2 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM5012T-1R0M-LR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1UH 4.4A 35.2 MOHM Inductor and Choke - 71-SPM5012T-1R0M-LR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 4.4A 35.2 MOHM Inductor and Choke
71-SPM5012T-1R0M-LR
SMD 1UH 4.4A 35.2 MOHM Inductor and Choke 71-SPM5012T-1R0M-LR
FIXED IND 1UH 4.4A 35.2 MOHM SMD Product overview: SPM5012T-1R0M-LR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 4.4A, 35.2 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 4.4A, 35.2 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM5012T-1R0M-LR can be used for catalog matching and distributor lookup.

FIXED IND 1UH 4.4A 35.2 MOHM SMD Product overview: SPM5012T-1R0M-LR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 4.4A, 35.2 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 4.4A, 35.2 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM5012T-1R0M-LR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SPM5012T-1R0M-LR
795312-SPM5012T-1R0M-LR
Fixed Inductors - SPM5012T-1R0M-LR 795312-SPM5012T-1R0M-LR
Manufacturer: TDK Corporation Win Source Part Number: 795312-SPM5012T-1R0M -LR Series: SPM-LR Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: Nonstandard Current Rating: 4.4A Shielding: Shielded Inductance: 1μH Mounting: SMD Tolerance: ±20% Material - Core: Metal Current - Saturation: 7.5A Test Frequency: 100kHz Family Name: SPM-LR Categories: Inductors, Coils, Chokes DC Resistance (DCR): 35.2 mOhm Max Dimension: 0.213" L x 0.201" W (5.40mm x 5.10mm) Height - Seated (Maximum): 0.047" (1.20mm) Alternative Parts (Cross-Reference): MHCI05015-1R0M-R8; SCD0503T-1R0M-N; 0512CDMCBDS-1R0MC; CDRH5D14NP-1R0NC; ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 795312-SPM5012T-1R0M-LR
Series: SPM-LR
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 125°C
Package: Nonstandard
Current Rating: 4.4A
Shielding: Shielded
Inductance: 1μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Metal
Current - Saturation: 7.5A
Test Frequency: 100kHz
Family Name: SPM-LR
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 35.2 mOhm Max
Dimension: 0.213" L x 0.201" W (5.40mm x 5.10mm)
Height - Seated (Maximum): 0.047" (1.20mm)
Alternative Parts (Cross-Reference): MHCI05015-1R0M-R8; SCD0503T-1R0M-N; 0512CDMCBDS-1R0MC; CDRH5D14NP-1R0NC;
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - 445-174481-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174481-1-ND
Fixed Inductors 445-174481-1-ND
1µH Shielded Wirewound Inductor 4.4A 35.2mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 4.4A 35.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174481-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174481-6-ND
Fixed Inductors 445-174481-6-ND
1µH Shielded Wirewound Inductor 4.4A 35.2mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 4.4A 35.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174481-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174481-2-ND
Fixed Inductors 445-174481-2-ND
1µH Shielded Wirewound Inductor 4.4A 35.2mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 4.4A 35.2mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SPM5012T-1R0M-LR 795312-SPM5012T-1R0M-LR 445-174481-1-ND
Product Name SMD 1UH 4.4A 35.2 MOHM Inductor and Choke Fixed Inductors - SPM5012T-1R0M-LR Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Metal Drum Core, Wirewound
Inductance Range 1 microH 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0033 microH
View Details
Power Inductors - ECS-MPI4040R4-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers