TDK Corporation Fixed Inductors SPM5012T-100M-CA02

Description
10µH Inductor
Request a Quote Datasheet
Description
10µH Inductor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SPM5012T-100M-CA02-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SPM5012T-100M-CA02-ND
Fixed Inductors SPM5012T-100M-CA02-ND
10µH Inductor

10µH Inductor

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1272717-SPM5012T-100M-CA02
Inductors, Coils, Chokes - Fixed Inductors 1272717-SPM5012T-100M-CA02
Win Source Part Number: 1272717-SPM5012T-100 M-CA02 Category: Inductors, Coils, Chokes>Fixed Inductors Inductance: 10 µH Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: TDK Corporation

Win Source Part Number: 1272717-SPM5012T-100M-CA02
Category: Inductors, Coils, Chokes>Fixed Inductors
Inductance: 10 µH
Standard Package: 1,000
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Mfr: TDK Corporation

Buy Now Datasheet
10UH 1.3A 0.3905OHM Inductor and Choke - 71-SPM5012T-100M-CA02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10UH 1.3A 0.3905OHM Inductor and Choke
71-SPM5012T-100M-CA02
10UH 1.3A 0.3905OHM Inductor and Choke 71-SPM5012T-100M-CA02
FIXED IND 10UH 1.3A 0.3905OHM SM Product overview: SPM5012T-100M-CA02 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 1.3A, 0.3905OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 1.3A, 0.3905OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM5012T-100M-CA0 2 can be used for catalog matching and distributor lookup.

FIXED IND 10UH 1.3A 0.3905OHM SM Product overview: SPM5012T-100M-CA02 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 1.3A, 0.3905OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 1.3A, 0.3905OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM5012T-100M-CA02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SPM5012T-100M-CA02-ND 1272717-SPM5012T-100M-CA02 71-SPM5012T-100M-CA02
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 10UH 1.3A 0.3905OHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Drum Core, Wirewound
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

CMT8100 Series Common Mode Inductors - CMT-8120 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 2400 to ? microH
View Details
3 suppliers
Power Inductors - ECS-MPI4040R3-1R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers