2.2µH Shielded Wirewound Inductor 2.9A 110mOhm Max Nonstandard
2.2µH Shielded Wirewound Inductor 2.9A 110mOhm Max Nonstandard
2.2µH Shielded Wirewound Inductor 2.9A 110mOhm Max Nonstandard
Win Source Part Number: 1272536-SPM5010T-2R2
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SPM-LR
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 2.2 µH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Package / Case: Nonstandard
DC Resistance (DCR): 110mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.213" L x 0.201" W (5.40mm x 5.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.9 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: 445-175108-1,445-175
Current - Saturation (Isat): 3.3A
FIXED IND 2.2UH 2.9A 110MOHM SMD Product overview: SPM5010T-2R2M-LR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.9A, 110MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.9A, 110MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM5010T-2R2M-LR can be used for catalog matching and distributor lookup.
INDUCTOR, 2.2UH, SHIELDED, 2.9A ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-175108-2-ND | 1272536-SPM5010T-2R2M-LR | 71-SPM5010T-2R2M-LR | 30AJ7602 |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | SMD 2.2UH 2.9A 110MOHM Inductor and Choke | Inductor, 2.2Uh, Shielded, 2.9A Rohs Compliant Tdk |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Core Material | Drum Core, Wirewound | Metal | ||
| Configuration | Fixed | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |