TDK U.S.A. Corporation Fixed Inductors SPM5010T-1R0M-LR

Description
1µH Shielded Wirewound Inductor 3.3A 60.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Wirewound Inductor 3.3A 60.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-175106-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175106-2-ND
Fixed Inductors 445-175106-2-ND
1µH Shielded Wirewound Inductor 3.3A 60.5mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 3.3A 60.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-175106-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175106-6-ND
Fixed Inductors 445-175106-6-ND
1µH Shielded Wirewound Inductor 3.3A 60.5mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 3.3A 60.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-175106-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175106-1-ND
Fixed Inductors 445-175106-1-ND
1µH Shielded Wirewound Inductor 3.3A 60.5mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 3.3A 60.5mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 1Uh, Shielded, 3.3A Rohs Compliant Tdk - 30AJ7599 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, Shielded, 3.3A Rohs Compliant Tdk
30AJ7599
Inductor, 1Uh, Shielded, 3.3A Rohs Compliant Tdk 30AJ7599
INDUCTOR, 1UH, SHIELDED, 3.3A ROHS COMPLIANT: YES

INDUCTOR, 1UH, SHIELDED, 3.3A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-175106-2-ND 30AJ7599
Product Name Fixed Inductors Inductor, 1Uh, Shielded, 3.3A Rohs Compliant Tdk
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J183JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 2176637-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 3.3 microH
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-1N0 0402CS-1N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details