TDK-Lambda Americas Inc., High Power Division Fixed Inductors SPM4030T-3R3M

Description
3.3µH Shielded Wirewound Inductor 3.8A 64.46mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Wirewound Inductor 3.8A 64.46mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-175212-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175212-2-ND
Fixed Inductors 445-175212-2-ND
3.3µH Shielded Wirewound Inductor 3.8A 64.46mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 3.8A 64.46mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-175212-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175212-1-ND
Fixed Inductors 445-175212-1-ND
3.3µH Shielded Wirewound Inductor 3.8A 64.46mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 3.8A 64.46mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-175212-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175212-6-ND
Fixed Inductors 445-175212-6-ND
3.3µH Shielded Wirewound Inductor 3.8A 64.46mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 3.8A 64.46mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1272647-SPM4030T-3R3M
Inductors, Coils, Chokes - Fixed Inductors 1272647-SPM4030T-3R3M
Win Source Part Number: 1272647-SPM4030T-3R3 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SPM Type: Drum Core, Wirewound Shielding: Shielded Inductance: 3.3 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Package / Case: Nonstandard DC Resistance (DCR): 64.46mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.165" L x 0.157" W (4.20mm x 4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.8 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: TDK Corporation Other Names: 445-175212-6,445-175 212-1,445-175212-2 Current - Saturation (Isat): 2.2A

Win Source Part Number: 1272647-SPM4030T-3R3M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SPM
Type: Drum Core, Wirewound
Shielding: Shielded
Inductance: 3.3 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Package / Case: Nonstandard
DC Resistance (DCR): 64.46mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.165" L x 0.157" W (4.20mm x 4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.8 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: TDK Corporation
Other Names: 445-175212-6,445-175212-1,445-175212-2
Current - Saturation (Isat): 2.2A

Buy Now
3.3UH 3.8A 64.46 MOHM Inductor and Choke - 71-SPM4030T-3R3M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3UH 3.8A 64.46 MOHM Inductor and Choke
71-SPM4030T-3R3M
3.3UH 3.8A 64.46 MOHM Inductor and Choke 71-SPM4030T-3R3M
FIXED IND 3.3UH 3.8A 64.46 MOHM Product overview: SPM4030T-3R3M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 3.8A, 64.46 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 3.8A, 64.46 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM4030T-3R3M can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 3.8A 64.46 MOHM Product overview: SPM4030T-3R3M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 3.8A, 64.46 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 3.8A, 64.46 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM4030T-3R3M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 3.3Uh, Shielded, 3.8A Rohs Compliant Tdk - 66AH7118 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, Shielded, 3.8A Rohs Compliant Tdk
66AH7118
Inductor, 3.3Uh, Shielded, 3.8A Rohs Compliant Tdk 66AH7118
INDUCTOR, 3.3UH, SHIELDED, 3.8A ROHS COMPLIANT: YES

INDUCTOR, 3.3UH, SHIELDED, 3.8A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-175212-2-ND 1272647-SPM4030T-3R3M 71-SPM4030T-3R3M 66AH7118
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 3.3UH 3.8A 64.46 MOHM Inductor and Choke Inductor, 3.3Uh, Shielded, 3.8A Rohs Compliant Tdk
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Drum Core, Wirewound Metal
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0.0083uH 250MHz 0.59A Inductor and Choke - 71-0302CS-8N3XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0083 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - ECS-MPI4040R1-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J222SAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Inductor and Choke - 841-CZP2BPTTE601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers