TDK-Lambda Americas Inc., High Power Division Inductors, Coils, Chokes - Fixed Inductors SPM4030T-2R2M

Description
Win Source Part Number: 1095655-SPM4030T-2R2 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SPM Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 2.2 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Package / Case: Nonstandard DC Resistance (DCR): 40.15mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.165" L x 0.157" W (4.20mm x 4.00mm) Alternative Parts (Cross-Reference): SPM4030T-2R2MSPM4030 T2R2M; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.8 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: TDK Corporation Other Names: 445-175211-1,445-175 211-6,445-175211-2 Current - Saturation (Isat): 3.2A
Request a Quote Datasheet
Description
Win Source Part Number: 1095655-SPM4030T-2R2 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SPM Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 2.2 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Package / Case: Nonstandard DC Resistance (DCR): 40.15mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.165" L x 0.157" W (4.20mm x 4.00mm) Alternative Parts (Cross-Reference): SPM4030T-2R2MSPM4030 T2R2M; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.8 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: TDK Corporation Other Names: 445-175211-1,445-175 211-6,445-175211-2 Current - Saturation (Isat): 3.2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1095655-SPM4030T-2R2M
Inductors, Coils, Chokes - Fixed Inductors 1095655-SPM4030T-2R2M
Win Source Part Number: 1095655-SPM4030T-2R2 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SPM Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 2.2 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Package / Case: Nonstandard DC Resistance (DCR): 40.15mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.165" L x 0.157" W (4.20mm x 4.00mm) Alternative Parts (Cross-Reference): SPM4030T-2R2MSPM4030 T2R2M; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.8 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: TDK Corporation Other Names: 445-175211-1,445-175 211-6,445-175211-2 Current - Saturation (Isat): 3.2A

Win Source Part Number: 1095655-SPM4030T-2R2M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SPM
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 2.2 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Package / Case: Nonstandard
DC Resistance (DCR): 40.15mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.165" L x 0.157" W (4.20mm x 4.00mm)
Alternative Parts (Cross-Reference): SPM4030T-2R2MSPM4030T2R2M;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.8 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: TDK Corporation
Other Names: 445-175211-1,445-175211-6,445-175211-2
Current - Saturation (Isat): 3.2A

Buy Now
Fixed Inductors - 445-175211-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175211-2-ND
Fixed Inductors 445-175211-2-ND
2.2µH Shielded Wirewound Inductor 4.8A 40.15mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 4.8A 40.15mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-175211-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175211-6-ND
Fixed Inductors 445-175211-6-ND
2.2µH Shielded Wirewound Inductor 4.8A 40.15mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 4.8A 40.15mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-175211-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175211-1-ND
Fixed Inductors 445-175211-1-ND
2.2µH Shielded Wirewound Inductor 4.8A 40.15mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 4.8A 40.15mOhm Max Nonstandard

Buy Now Datasheet
2.2UH 4.8A 40.15 MOHM Inductor and Choke - 71-SPM4030T-2R2M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 4.8A 40.15 MOHM Inductor and Choke
71-SPM4030T-2R2M
2.2UH 4.8A 40.15 MOHM Inductor and Choke 71-SPM4030T-2R2M
FIXED IND 2.2UH 4.8A 40.15 MOHM Product overview: SPM4030T-2R2M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 4.8A, 40.15 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 4.8A, 40.15 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM4030T-2R2M can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 4.8A 40.15 MOHM Product overview: SPM4030T-2R2M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 4.8A, 40.15 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 4.8A, 40.15 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM4030T-2R2M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SPM4030T-2R2M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SPM4030T-2R2M
Fixed Inductors SPM4030T-2R2M
FIXED IND 2.2UH 4.8A 40.15 MOHM

FIXED IND 2.2UH 4.8A 40.15 MOHM

Supplier's Site Datasheet
Inductor, 2.2Uh, Shielded, 4.8A Rohs Compliant Tdk - 66AH7117 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Shielded, 4.8A Rohs Compliant Tdk
66AH7117
Inductor, 2.2Uh, Shielded, 4.8A Rohs Compliant Tdk 66AH7117
INDUCTOR, 2.2UH, SHIELDED, 4.8A ROHS COMPLIANT: YES

INDUCTOR, 2.2UH, SHIELDED, 4.8A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1095655-SPM4030T-2R2M 445-175211-2-ND 71-SPM4030T-2R2M SPM4030T-2R2M 66AH7117
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors 2.2UH 4.8A 40.15 MOHM Inductor and Choke Fixed Inductors Inductor, 2.2Uh, Shielded, 4.8A Rohs Compliant Tdk
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J624JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 1712-36273225151R5NTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0.0092uH 250MHz 0.69A Inductor and Choke - 71-0302CS-9N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0092 microH
Inductance Tolerance 5 (+/- %)
View Details