TDK-Lambda Americas Inc., High Power Division Inductors, Coils, Chokes - Fixed Inductors SPM4030T-1R5M

Description
Win Source Part Number: 969321-SPM4030T-1R5M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SPM Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1.5 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Package / Case: Nonstandard DC Resistance (DCR): 25.08mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.165" L x 0.157" W (4.20mm x 4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6.2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: TDK Corporation Other Names: 445-175210-1,445-175 210-2,445-175210-6 Current - Saturation (Isat): 3.5A
Request a Quote Datasheet
Description
Win Source Part Number: 969321-SPM4030T-1R5M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SPM Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1.5 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Package / Case: Nonstandard DC Resistance (DCR): 25.08mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.165" L x 0.157" W (4.20mm x 4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6.2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: TDK Corporation Other Names: 445-175210-1,445-175 210-2,445-175210-6 Current - Saturation (Isat): 3.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
969321-SPM4030T-1R5M
Inductors, Coils, Chokes - Fixed Inductors 969321-SPM4030T-1R5M
Win Source Part Number: 969321-SPM4030T-1R5M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SPM Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1.5 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Package / Case: Nonstandard DC Resistance (DCR): 25.08mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.165" L x 0.157" W (4.20mm x 4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6.2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: TDK Corporation Other Names: 445-175210-1,445-175 210-2,445-175210-6 Current - Saturation (Isat): 3.5A

Win Source Part Number: 969321-SPM4030T-1R5M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SPM
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 1.5 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Package / Case: Nonstandard
DC Resistance (DCR): 25.08mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.165" L x 0.157" W (4.20mm x 4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6.2 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: TDK Corporation
Other Names: 445-175210-1,445-175210-2,445-175210-6
Current - Saturation (Isat): 3.5A

Buy Now
1.5UH 6.2A 25.08 MOHM Inductor and Choke - 71-SPM4030T-1R5M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5UH 6.2A 25.08 MOHM Inductor and Choke
71-SPM4030T-1R5M
1.5UH 6.2A 25.08 MOHM Inductor and Choke 71-SPM4030T-1R5M
FIXED IND 1.5UH 6.2A 25.08 MOHM Product overview: SPM4030T-1R5M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 6.2A, 25.08 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 6.2A, 25.08 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM4030T-1R5M can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 6.2A 25.08 MOHM Product overview: SPM4030T-1R5M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 6.2A, 25.08 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 6.2A, 25.08 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM4030T-1R5M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-175210-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175210-6-ND
Fixed Inductors 445-175210-6-ND
1.5µH Shielded Wirewound Inductor 6.2A 25.08mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 6.2A 25.08mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-175210-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175210-2-ND
Fixed Inductors 445-175210-2-ND
1.5µH Shielded Wirewound Inductor 6.2A 25.08mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 6.2A 25.08mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-175210-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175210-1-ND
Fixed Inductors 445-175210-1-ND
1.5µH Shielded Wirewound Inductor 6.2A 25.08mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 6.2A 25.08mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 1.5Uh, Shielded, 6.2A Rohs Compliant Tdk - 66AH7116 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, Shielded, 6.2A Rohs Compliant Tdk
66AH7116
Inductor, 1.5Uh, Shielded, 6.2A Rohs Compliant Tdk 66AH7116
INDUCTOR, 1.5UH, SHIELDED, 6.2A ROHS COMPLIANT: YES

INDUCTOR, 1.5UH, SHIELDED, 6.2A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 969321-SPM4030T-1R5M 71-SPM4030T-1R5M 445-175210-6-ND 66AH7116
Product Name Inductors, Coils, Chokes - Fixed Inductors 1.5UH 6.2A 25.08 MOHM Inductor and Choke Fixed Inductors Inductor, 1.5Uh, Shielded, 6.2A Rohs Compliant Tdk
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567591P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0100 microH
DCR 0.5000 ohms
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-101 0302CS-101XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 486-5687-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details