TDK U.S.A. Corporation Fixed Inductors SPM4020T-R68M-LR

Description
FIXED IND 680NH 7A 16 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 680NH 7A 16 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-SPM4020T-R68M-LRTR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 680NH 7A 16 MOHM SMD

FIXED IND 680NH 7A 16 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 445-SPM4020T-R68M-LRCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 680NH 7A 16 MOHM SMD

FIXED IND 680NH 7A 16 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 445-SPM4020T-R68M-LRDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 680NH 7A 16 MOHM SMD

FIXED IND 680NH 7A 16 MOHM SMD

Buy Now Datasheet
Fixed Inductors - SPM4020T-R68M-LR - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SPM4020T-R68M-LR
Fixed Inductors SPM4020T-R68M-LR
FIXED IND 680NH 9.8A 16MOHM SMD

FIXED IND 680NH 9.8A 16MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-SPM4020T-R68M-LRTR-ND SPM4020T-R68M-LR
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound; Wirewound
Core Material Metal Metal
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2125JQL1T-1DKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1620294 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 23
View Details
1500uH 4A Inductor and Choke - 839-DFKH-22-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1500 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers