470nH Shielded Wirewound Inductor 6.1A 19.5mOhm Max Nonstandard
Manufacturer: TDK Corporation
Win Source Part Number: 1327750-SPM4020T-R47
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.173" L x 0.161" W (4.40mm x 4.10mm)
Inductance: 470 nH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 500
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Metal
DC Resistance (DCR): 19.5mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6.1 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 445-172369-1,445-172
Product Status: Last Time Buy
Current - Saturation (Isat): 10.6A
RoHS Status: ROHS3 Compliant
FIXED IND 470NH 6.1A 19.5MOHM SM Product overview: SPM4020T-R47M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.1A, 19.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.1A, 19.5MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM4020T-R47M can be used for catalog matching and distributor lookup.
FIXED IND 470NH 6.1A 19.5MOHM SM
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-172369-2-ND | 1327750-SPM4020T-R47M | 71-SPM4020T-R47M | SPM4020T-R47M |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | 6.1A 19.5MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount |
| Core Material | Drum Core, Wirewound | Metal | Metal | |
| Configuration | Fixed | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |