TDK Corporation Fixed Inductors SPM4020T-R47M-LR

Description
470nH Shielded Wirewound Inductor 8.7A 11.8mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Wirewound Inductor 8.7A 11.8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-174472-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174472-2-ND
Fixed Inductors 445-174472-2-ND
470nH Shielded Wirewound Inductor 8.7A 11.8mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 8.7A 11.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174472-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174472-6-ND
Fixed Inductors 445-174472-6-ND
470nH Shielded Wirewound Inductor 8.7A 11.8mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 8.7A 11.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174472-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174472-1-ND
Fixed Inductors 445-174472-1-ND
470nH Shielded Wirewound Inductor 8.7A 11.8mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 8.7A 11.8mOhm Max Nonstandard

Buy Now Datasheet
8.7A 11.8MOHM Inductor and Choke - 71-SPM4020T-R47M-LR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8.7A 11.8MOHM Inductor and Choke
71-SPM4020T-R47M-LR
8.7A 11.8MOHM Inductor and Choke 71-SPM4020T-R47M-LR
FIXED IND 470NH 8.7A 11.8MOHM SM Product overview: SPM4020T-R47M-LR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.7A, 11.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 8.7A, 11.8MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM4020T-R47M-LR can be used for catalog matching and distributor lookup.

FIXED IND 470NH 8.7A 11.8MOHM SM Product overview: SPM4020T-R47M-LR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.7A, 11.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 8.7A, 11.8MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM4020T-R47M-LR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SPM4020T-R47M-LR
897120-SPM4020T-R47M-LR
Fixed Inductors - SPM4020T-R47M-LR 897120-SPM4020T-R47M-LR
Manufacturer: TDK Corporation Win Source Part Number: 897120-SPM4020T-R47M -LR Series: SPM-LR Operating Temperature Range: -40°C ~ 125°C Features: 470 nH Shielded Wirewound Inductor 8.7 A 11.8mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 445-174472-1, 445-174472-2, 445-174472-6

Manufacturer: TDK Corporation
Win Source Part Number: 897120-SPM4020T-R47M-LR
Series: SPM-LR
Operating Temperature Range: -40°C ~ 125°C
Features: 470 nH Shielded Wirewound Inductor 8.7 A 11.8mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 445-174472-1, 445-174472-2, 445-174472-6

Buy Now Datasheet
Fixed Inductors - SPM4020T-R47M-LR - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SPM4020T-R47M-LR
Fixed Inductors SPM4020T-R47M-LR
FIXED IND 470NH 8.7A 11.8MOHM SM

FIXED IND 470NH 8.7A 11.8MOHM SM

Supplier's Site Datasheet
Inductor, Wirewound, 0.47Uh, 8.7A, 20%; Inductance Tdk - 84Y6577 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Wirewound, 0.47Uh, 8.7A, 20%; Inductance Tdk
84Y6577
Inductor, Wirewound, 0.47Uh, 8.7A, 20%; Inductance Tdk 84Y6577
INDUCTOR, WIREWOUND, 0.47UH, 8.7A, 20%; Inductance:470nH; RMS Current (Irms):8.7A; Inductor Construction:Shielde d; Saturation Current (Isat):14.1A; Product Range:SPM-LR Series; DC Resistance Max:0.0118ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, WIREWOUND, 0.47UH, 8.7A, 20%; Inductance:470nH; RMS Current (Irms):8.7A; Inductor Construction:Shielded; Saturation Current (Isat):14.1A; Product Range:SPM-LR Series; DC Resistance Max:0.0118ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-174472-2-ND 71-SPM4020T-R47M-LR 897120-SPM4020T-R47M-LR SPM4020T-R47M-LR 84Y6577
Product Name Fixed Inductors 8.7A 11.8MOHM Inductor and Choke Fixed Inductors - SPM4020T-R47M-LR Fixed Inductors Inductor, Wirewound, 0.47Uh, 8.7A, 20%; Inductance Tdk
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Drum Core, Wirewound Metal Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-108-431-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 36401E13N8GTDF-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details