TDK U.S.A. Corporation Fixed Inductors SPM4020T-R47M-CA

Description
470nH Shielded Wirewound Inductor 6.1A 19.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Wirewound Inductor 6.1A 19.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SPM4020T-R47M-CA-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SPM4020T-R47M-CA-ND
Fixed Inductors SPM4020T-R47M-CA-ND
470nH Shielded Wirewound Inductor 6.1A 19.5mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 6.1A 19.5mOhm Max Nonstandard

Buy Now Datasheet
6.1A 19.5MOHM Inductor and Choke - 71-SPM4020T-R47M-CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.1A 19.5MOHM Inductor and Choke
71-SPM4020T-R47M-CA
6.1A 19.5MOHM Inductor and Choke 71-SPM4020T-R47M-CA
FIXED IND 470NH 6.1A 19.5MOHM SM Product overview: SPM4020T-R47M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.1A, 19.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.1A, 19.5MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM4020T-R47M-CA can be used for catalog matching and distributor lookup.

FIXED IND 470NH 6.1A 19.5MOHM SM Product overview: SPM4020T-R47M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.1A, 19.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.1A, 19.5MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM4020T-R47M-CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SPM4020T-R47M-CA
808529-SPM4020T-R47M-CA
Fixed Inductors - SPM4020T-R47M-CA 808529-SPM4020T-R47M-CA
Manufacturer: TDK Corporation Win Source Part Number: 808529-SPM4020T-R47M -CA Packaging: Bulk Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 470nH Tolerance: ±20% Material - Core: Iron Powder Current - Saturation: 10.6A DC Resistance (DCR): 19.5mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.173" L x 0.161" W (4.40mm x 4.10mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.079" (2.00mm) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Current Rating (Amps): 6.1A Inductance Frequency - Test: 100kHz

Manufacturer: TDK Corporation
Win Source Part Number: 808529-SPM4020T-R47M-CA
Packaging: Bulk
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 470nH
Tolerance: ±20%
Material - Core: Iron Powder
Current - Saturation: 10.6A
DC Resistance (DCR): 19.5mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.173" L x 0.161" W (4.40mm x 4.10mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.079" (2.00mm)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6.1A
Inductance Frequency - Test: 100kHz

Buy Now
Fixed Inductors - SPM4020T-R47M-CA - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SPM4020T-R47M-CA
Fixed Inductors SPM4020T-R47M-CA
FIXED IND 470NH 6.1A 19.5MOHM SM

FIXED IND 470NH 6.1A 19.5MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SPM4020T-R47M-CA-ND 71-SPM4020T-R47M-CA 808529-SPM4020T-R47M-CA SPM4020T-R47M-CA
Product Name Fixed Inductors 6.1A 19.5MOHM Inductor and Choke Fixed Inductors - SPM4020T-R47M-CA Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Powdered Iron; Drum Core, Wirewound Iron Iron; Powdered Iron; Iron Powder
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2683JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2125996P - RS Components, Ltd.
Specs
Inductance Range 2700 microH
Rated DC Current 90 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-5702-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers