TDK Corporation 6.8UH 2.2A 0.1932OHM Inductor and Choke SPM4020T-6R8M-CA02

Description
FIXED IND 6.8UH 2.2A 0.1932OHM Product overview: SPM4020T-6R8M-CA02 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 2.2A, 0.1932OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 2.2A, 0.1932OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM4020T-6R8M-CA0 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 6.8UH 2.2A 0.1932OHM Product overview: SPM4020T-6R8M-CA02 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 2.2A, 0.1932OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 2.2A, 0.1932OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM4020T-6R8M-CA0 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.8UH 2.2A 0.1932OHM Inductor and Choke - 71-SPM4020T-6R8M-CA02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8UH 2.2A 0.1932OHM Inductor and Choke
71-SPM4020T-6R8M-CA02
6.8UH 2.2A 0.1932OHM Inductor and Choke 71-SPM4020T-6R8M-CA02
FIXED IND 6.8UH 2.2A 0.1932OHM Product overview: SPM4020T-6R8M-CA02 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 2.2A, 0.1932OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 2.2A, 0.1932OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM4020T-6R8M-CA0 2 can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 2.2A 0.1932OHM Product overview: SPM4020T-6R8M-CA02 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 2.2A, 0.1932OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 2.2A, 0.1932OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM4020T-6R8M-CA02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1272714-SPM4020T-6R8M-CA02
Inductors, Coils, Chokes - Fixed Inductors 1272714-SPM4020T-6R8M-CA02
Win Source Part Number: 1272714-SPM4020T-6R8 M-CA02 Category: Inductors, Coils, Chokes>Fixed Inductors Inductance: 6.8 µH Standard Package: 500 ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: TDK Corporation

Win Source Part Number: 1272714-SPM4020T-6R8M-CA02
Category: Inductors, Coils, Chokes>Fixed Inductors
Inductance: 6.8 µH
Standard Package: 500
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Mfr: TDK Corporation

Buy Now Datasheet
Fixed Inductors - SPM4020T-6R8M-CA02-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SPM4020T-6R8M-CA02-ND
Fixed Inductors SPM4020T-6R8M-CA02-ND
6.8µH Inductor

6.8µH Inductor

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SPM4020T-6R8M-CA02 1272714-SPM4020T-6R8M-CA02 SPM4020T-6R8M-CA02-ND
Product Name 6.8UH 2.2A 0.1932OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound
Inductance Range 6.8 microH 6.8 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DSO1-40-0004-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
High Frequency & RF Inductors - 1-2176075-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0017 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details