Manufacturer: TDK Corporation
Win Source Part Number: 808956-SPM4020T-3R3M
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 3.3μH
Tolerance: ±20%
Material - Core: Iron Powder
Current - Saturation: 2.8A
DC Resistance (DCR): 123mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.173" L x 0.161" W (4.40mm x 4.10mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.079" (2.00mm)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.4A
Inductance Frequency - Test: 100kHz
FIXED IND 3.3UH 2.4A 123MOHM SMD Product overview: SPM4020T-3R3M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 2.4A, 123MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 2.4A, 123MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM4020T-3R3M-CA can be used for catalog matching and distributor lookup.
3.3µH Shielded Wirewound Inductor 2.4A 123mOhm Max Nonstandard
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 808956-SPM4020T-3R3M-CA | 71-SPM4020T-3R3M-CA | 445-172938-2-ND |
| Product Name | Fixed Inductors - SPM4020T-3R3M-CA | SMD 3.3UH 2.4A 123MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Technology | Standard; Wirewound | Drum Core, Wirewound | |
| Core Material | Iron | Powdered Iron; Drum Core, Wirewound | |
| Inductance Range | 3.3 microH | 3.3 microH | |
| DCR | 0.1230 ohms | 0.1230 ohms |