TDK Corporation Fixed Inductors SPM4020T-2R2M-LR

Description
2.2µH Shielded Wirewound Inductor 4.4A 61.6mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 4.4A 61.6mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-174475-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174475-1-ND
Fixed Inductors 445-174475-1-ND
2.2µH Shielded Wirewound Inductor 4.4A 61.6mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 4.4A 61.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174475-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174475-2-ND
Fixed Inductors 445-174475-2-ND
2.2µH Shielded Wirewound Inductor 4.4A 61.6mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 4.4A 61.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174475-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174475-6-ND
Fixed Inductors 445-174475-6-ND
2.2µH Shielded Wirewound Inductor 4.4A 61.6mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 4.4A 61.6mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SPM4020T-2R2M-LR
1101596-SPM4020T-2R2M-LR
Fixed Inductors - SPM4020T-2R2M-LR 1101596-SPM4020T-2R2M-LR
Manufacturer: TDK Corporation Win Source Part Number: 1101596-SPM4020T-2R2 M-LR Packaging: Reel - TR Type: Wirewound Current Rating: 4.4A Inductance: 2.2μH Height - Seated (Max): 0.079" (2.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Current - Saturation: 5.3A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 61.6 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1101596-SPM4020T-2R2M-LR
Packaging: Reel - TR
Type: Wirewound
Current Rating: 4.4A
Inductance: 2.2μH
Height - Seated (Max): 0.079" (2.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Current - Saturation: 5.3A
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 61.6 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
2.2UH 4.4A 61.6MOHM Inductor and Choke - 71-SPM4020T-2R2M-LR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 4.4A 61.6MOHM Inductor and Choke
71-SPM4020T-2R2M-LR
2.2UH 4.4A 61.6MOHM Inductor and Choke 71-SPM4020T-2R2M-LR
FIXED IND 2.2UH 4.4A 61.6MOHM SM Product overview: SPM4020T-2R2M-LR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 4.4A, 61.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 4.4A, 61.6MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM4020T-2R2M-LR can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 4.4A 61.6MOHM SM Product overview: SPM4020T-2R2M-LR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 4.4A, 61.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 4.4A, 61.6MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM4020T-2R2M-LR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Wirewound, 2.2Uh, 4.4A, 20%; Inductance Tdk - 84Y6581 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Wirewound, 2.2Uh, 4.4A, 20%; Inductance Tdk
84Y6581
Inductor, Wirewound, 2.2Uh, 4.4A, 20%; Inductance Tdk 84Y6581
INDUCTOR, WIREWOUND, 2.2UH, 4.4A, 20%; Inductance:2.2µH; RMS Current (Irms):4.4A; Inductor Construction:Shielde d; Saturation Current (Isat):5.3A; Product Range:SPM-LR Series; DC Resistance Max:0.0616ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, WIREWOUND, 2.2UH, 4.4A, 20%; Inductance:2.2µH; RMS Current (Irms):4.4A; Inductor Construction:Shielded; Saturation Current (Isat):5.3A; Product Range:SPM-LR Series; DC Resistance Max:0.0616ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - SPM4020T-2R2M-LR - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SPM4020T-2R2M-LR
Fixed Inductors SPM4020T-2R2M-LR
FIXED IND 2.2UH 4.4A 61.6MOHM SM

FIXED IND 2.2UH 4.4A 61.6MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-174475-1-ND 1101596-SPM4020T-2R2M-LR 71-SPM4020T-2R2M-LR 84Y6581 SPM4020T-2R2M-LR
Product Name Fixed Inductors Fixed Inductors - SPM4020T-2R2M-LR 2.2UH 4.4A 61.6MOHM Inductor and Choke Inductor, Wirewound, 2.2Uh, 4.4A, 20%; Inductance Tdk Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Metal Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R56M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME375-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 28600 to ? microH
DCR 0.3160 ohms
View Details
2 suppliers