TDK U.S.A. Corporation Fixed Inductors SPM4020T-2R2M-DZ

Description
2.2µH Unshielded Wirewound Inductor 3.1A 66mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Unshielded Wirewound Inductor 3.1A 66mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-SPM4020T-2R2M-DZTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Unshielded Wirewound Inductor 3.1A 66mOhm Max Nonstandard

2.2µH Unshielded Wirewound Inductor 3.1A 66mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-SPM4020T-2R2M-DZDKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Unshielded Wirewound Inductor 3.1A 66mOhm Max Nonstandard

2.2µH Unshielded Wirewound Inductor 3.1A 66mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-SPM4020T-2R2M-DZCT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Unshielded Wirewound Inductor 3.1A 66mOhm Max Nonstandard

2.2µH Unshielded Wirewound Inductor 3.1A 66mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 2.2Uh, Shielded, 4.6A Tdk - 62AK4216 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 2.2Uh, Shielded, 4.6A Tdk
62AK4216
Power Inductor, 2.2Uh, Shielded, 4.6A Tdk 62AK4216
POWER INDUCTOR, 2.2UH, SHIELDED, 4.6A

POWER INDUCTOR, 2.2UH, SHIELDED, 4.6A

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-SPM4020T-2R2M-DZTR-ND 62AK4216
Product Name Fixed Inductors Power Inductor, 2.2Uh, Shielded, 4.6A Tdk
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R8M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2104JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-24N 026011C-24NXJRW , 026011C-24NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 1660190 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10000 microH
View Details