Manufacturer: TDK Corporation
Win Source Part Number: 808528-SPM4020T-2R2M
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 2.2μH
Tolerance: ±20%
Material - Core: Iron Powder
Current - Saturation: 3.8A
DC Resistance (DCR): 70.4mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.173" L x 0.161" W (4.40mm x 4.10mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.079" (2.00mm)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.7A
Inductance Frequency - Test: 100kHz
FIXED IND 2.2UH 3.7A 70.4MOHM SM Product overview: SPM4020T-2R2M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 3.7A, 70.4MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 3.7A, 70.4MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM4020T-2R2M-CA can be used for catalog matching and distributor lookup.
2.2µH Shielded Wirewound Inductor 3.7A 70.4mOhm Max Nonstandard
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 808528-SPM4020T-2R2M-CA | 71-SPM4020T-2R2M-CA | 445-172942-2-ND |
| Product Name | Fixed Inductors - SPM4020T-2R2M-CA | 2.2UH 3.7A 70.4MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Technology | Standard; Wirewound | Drum Core, Wirewound | |
| Core Material | Iron | Powdered Iron; Drum Core, Wirewound | |
| Inductance Range | 2.2 microH | 2.2 microH | |
| DCR | 0.0704 ohms | 0.0704 ohms |