FIXED IND 1.5UH 4.1A 46.8MOHM SM Product overview: SPM4020T-1R5M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 4.1A, 46.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 4.1A, 46.8MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM4020T-1R5M can be used for catalog matching and distributor lookup.
1.5µH Shielded Wirewound Inductor 4.1A 46.8mOhm Max Nonstandard
1.5µH Shielded Wirewound Inductor 4.1A 46.8mOhm Max Nonstandard
Manufacturer: TDK Corporation
Win Source Part Number: 1327875-SPM4020T-1R5
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.173" L x 0.161" W (4.40mm x 4.10mm)
Inductance: 1.5 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 500
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Metal
DC Resistance (DCR): 46.8mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.1 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 445-172371-6,445-172
Product Status: Last Time Buy
Current - Saturation (Isat): 4.3A
RoHS Status: ROHS3 Compliant
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SPM4020T-1R5M | 445-172371-1-ND | 1327875-SPM4020T-1R5M |
| Product Name | 1.5UH 4.1A 46.8MOHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | |
| Core Material | Metal | Drum Core, Wirewound | |
| Inductance Range | 1.5 microH | 1.5 microH |