TDK Corporation Fixed Inductors - SPM4020T-1R5M-CA02 SPM4020T-1R5M-CA02

Description
Manufacturer: TDK Corporation Win Source Part Number: 809060-SPM4020T-1R5M -CA02 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1.5μH Tolerance: ±20% Material - Core: Metal Current - Saturation: 4.4A DC Resistance (DCR): 46.8mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.173" L x 0.161" W (4.40mm x 4.10mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.079" (2.00mm) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 Current Rating (Amps): 4.1A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 809060-SPM4020T-1R5M -CA02 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1.5μH Tolerance: ±20% Material - Core: Metal Current - Saturation: 4.4A DC Resistance (DCR): 46.8mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.173" L x 0.161" W (4.40mm x 4.10mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.079" (2.00mm) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 Current Rating (Amps): 4.1A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - SPM4020T-1R5M-CA02
809060-SPM4020T-1R5M-CA02
Fixed Inductors - SPM4020T-1R5M-CA02 809060-SPM4020T-1R5M-CA02
Manufacturer: TDK Corporation Win Source Part Number: 809060-SPM4020T-1R5M -CA02 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1.5μH Tolerance: ±20% Material - Core: Metal Current - Saturation: 4.4A DC Resistance (DCR): 46.8mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.173" L x 0.161" W (4.40mm x 4.10mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.079" (2.00mm) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 Current Rating (Amps): 4.1A Inductance Frequency - Test: 100kHz

Manufacturer: TDK Corporation
Win Source Part Number: 809060-SPM4020T-1R5M-CA02
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 1.5μH
Tolerance: ±20%
Material - Core: Metal
Current - Saturation: 4.4A
DC Resistance (DCR): 46.8mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.173" L x 0.161" W (4.40mm x 4.10mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.079" (2.00mm)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
Current Rating (Amps): 4.1A
Inductance Frequency - Test: 100kHz

Buy Now
SMD 1.5UH 4.7A 0.04OHM Inductor and Choke - 71-SPM4020T-1R5M-CA02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 4.7A 0.04OHM Inductor and Choke
71-SPM4020T-1R5M-CA02
SMD 1.5UH 4.7A 0.04OHM Inductor and Choke 71-SPM4020T-1R5M-CA02
FIXED IND 1.5UH 4.7A 0.04OHM SMD Product overview: SPM4020T-1R5M-CA02 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 4.7A, 0.04OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 4.7A, 0.04OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM4020T-1R5M-CA0 2 can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 4.7A 0.04OHM SMD Product overview: SPM4020T-1R5M-CA02 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 4.7A, 0.04OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 4.7A, 0.04OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM4020T-1R5M-CA02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SPM4020T-1R5M-CA02-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SPM4020T-1R5M-CA02-ND
Fixed Inductors SPM4020T-1R5M-CA02-ND
1.5µH Shielded Wirewound Inductor 4.1A 46.8mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 4.1A 46.8mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 809060-SPM4020T-1R5M-CA02 71-SPM4020T-1R5M-CA02 SPM4020T-1R5M-CA02-ND
Product Name Fixed Inductors - SPM4020T-1R5M-CA02 SMD 1.5UH 4.7A 0.04OHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Technology Standard; Wirewound Drum Core, Wirewound
Inductance Range 1.5 microH 1.5 microH
DCR 0.0468 ohms 0.0400 ohms
Rated DC Current 4100 milliamps 6300 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2684JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Inductors, Coils, Chokes - Fixed Inductors - 990112-3613C101K - Win Source Electronics
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology
Technology Standard
View Details
4 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - 486-5698-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details