TDK U.S.A. Corporation Fixed Inductors - SPM4015T-R47M SPM4015T-R47M

Description
Manufacturer: TDK Corporation Win Source Part Number: 897116-SPM4015T-R47M Series: SPM Operating Temperature Range: -40°C ~ 125°C Features: 470 nH Shielded Wirewound Inductor 5.5 A 24.4mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Part Status: Not For New Designs Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-172363-1, 445-172363-2, 445-172363-6
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 897116-SPM4015T-R47M Series: SPM Operating Temperature Range: -40°C ~ 125°C Features: 470 nH Shielded Wirewound Inductor 5.5 A 24.4mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Part Status: Not For New Designs Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-172363-1, 445-172363-2, 445-172363-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - SPM4015T-R47M
897116-SPM4015T-R47M
Fixed Inductors - SPM4015T-R47M 897116-SPM4015T-R47M
Manufacturer: TDK Corporation Win Source Part Number: 897116-SPM4015T-R47M Series: SPM Operating Temperature Range: -40°C ~ 125°C Features: 470 nH Shielded Wirewound Inductor 5.5 A 24.4mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Part Status: Not For New Designs Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-172363-1, 445-172363-2, 445-172363-6

Manufacturer: TDK Corporation
Win Source Part Number: 897116-SPM4015T-R47M
Series: SPM
Operating Temperature Range: -40°C ~ 125°C
Features: 470 nH Shielded Wirewound Inductor 5.5 A 24.4mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Part Status: Not For New Designs
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 445-172363-1, 445-172363-2, 445-172363-6

Buy Now Datasheet
5.5A 24.4MOHM Inductor and Choke - 71-SPM4015T-R47M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5A 24.4MOHM Inductor and Choke
71-SPM4015T-R47M
5.5A 24.4MOHM Inductor and Choke 71-SPM4015T-R47M
FIXED IND 470NH 5.5A 24.4MOHM SM Product overview: SPM4015T-R47M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5A, 24.4MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5.5A, 24.4MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM4015T-R47M can be used for catalog matching and distributor lookup.

FIXED IND 470NH 5.5A 24.4MOHM SM Product overview: SPM4015T-R47M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5A, 24.4MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5.5A, 24.4MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM4015T-R47M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-172363-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172363-1-ND
Fixed Inductors 445-172363-1-ND
470nH Shielded Wirewound Inductor 5.5A 24.4mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 5.5A 24.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-172363-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172363-2-ND
Fixed Inductors 445-172363-2-ND
470nH Shielded Wirewound Inductor 5.5A 24.4mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 5.5A 24.4mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 897116-SPM4015T-R47M 71-SPM4015T-R47M 445-172363-1-ND
Product Name Fixed Inductors - SPM4015T-R47M 5.5A 24.4MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Wirewound Drum Core, Wirewound
Core Material Metal Drum Core, Wirewound
Inductance Range 0.4700 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176636-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2.7 microH
View Details
2 suppliers
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
View Details
Fixed Inductors - 486-3169-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0300 ohms
View Details
2 suppliers