TDK U.S.A. Corporation Fixed Inductors - SPM4015T-4R7M-CA SPM4015T-4R7M-CA

Description
Manufacturer: TDK Corporation Win Source Part Number: 808526-SPM4015T-4R7M -CA Packaging: Bulk Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 4.7μH Tolerance: ±20% Material - Core: Iron Powder Current - Saturation: 2.7A DC Resistance (DCR): 206.5mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.173" L x 0.161" W (4.40mm x 4.10mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.059" (1.50mm) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.8A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 808526-SPM4015T-4R7M -CA Packaging: Bulk Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 4.7μH Tolerance: ±20% Material - Core: Iron Powder Current - Saturation: 2.7A DC Resistance (DCR): 206.5mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.173" L x 0.161" W (4.40mm x 4.10mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.059" (1.50mm) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.8A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - SPM4015T-4R7M-CA
808526-SPM4015T-4R7M-CA
Fixed Inductors - SPM4015T-4R7M-CA 808526-SPM4015T-4R7M-CA
Manufacturer: TDK Corporation Win Source Part Number: 808526-SPM4015T-4R7M -CA Packaging: Bulk Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 4.7μH Tolerance: ±20% Material - Core: Iron Powder Current - Saturation: 2.7A DC Resistance (DCR): 206.5mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.173" L x 0.161" W (4.40mm x 4.10mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.059" (1.50mm) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.8A Inductance Frequency - Test: 100kHz

Manufacturer: TDK Corporation
Win Source Part Number: 808526-SPM4015T-4R7M-CA
Packaging: Bulk
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 4.7μH
Tolerance: ±20%
Material - Core: Iron Powder
Current - Saturation: 2.7A
DC Resistance (DCR): 206.5mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.173" L x 0.161" W (4.40mm x 4.10mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.059" (1.50mm)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.8A
Inductance Frequency - Test: 100kHz

Buy Now
Fixed Inductors - SPM4015T-4R7M-CA-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SPM4015T-4R7M-CA-ND
Fixed Inductors SPM4015T-4R7M-CA-ND
4.7µH Shielded Wirewound Inductor 1.8A 206.5mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 1.8A 206.5mOhm Max Nonstandard

Buy Now Datasheet
4.7UH 1.8A 206.5 MOHM Inductor and Choke - 71-SPM4015T-4R7M-CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7UH 1.8A 206.5 MOHM Inductor and Choke
71-SPM4015T-4R7M-CA
4.7UH 1.8A 206.5 MOHM Inductor and Choke 71-SPM4015T-4R7M-CA
FIXED IND 4.7UH 1.8A 206.5 MOHM Product overview: SPM4015T-4R7M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 1.8A, 206.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 1.8A, 206.5 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM4015T-4R7M-CA can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 1.8A 206.5 MOHM Product overview: SPM4015T-4R7M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 1.8A, 206.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 1.8A, 206.5 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM4015T-4R7M-CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 808526-SPM4015T-4R7M-CA SPM4015T-4R7M-CA-ND 71-SPM4015T-4R7M-CA
Product Name Fixed Inductors - SPM4015T-4R7M-CA Fixed Inductors 4.7UH 1.8A 206.5 MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Iron Powdered Iron; Drum Core, Wirewound
Inductance Range 4.7 microH 4.7 microH
DCR 0.2065 ohms 0.2065 ohms
Unlock Full Specs
to access all available technical data