TDK Corporation Inductors, Coils, Chokes - Fixed Inductors SPM4015T-1R5M-LR

Description
Win Source Part Number: 962325-SPM4015T-1R5M -LR Category: Inductors, Coils, Chokes>Fixed Inductors Series: SPM-LR Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1.5 µH Height - Seated (Max): 0.059" (1.50mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Package / Case: Nonstandard DC Resistance (DCR): 49mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.173" L x 0.161" W (4.40mm x 4.10mm) Alternative Parts (Cross-Reference): SRP4020TA-1R5M; FDSD0420-H-1R5M=P3; FDSD0420D-1R5M=P3; SPM4020T-1R5M-LR; SRP5015TA-1R5M; SPM5015T-1R5M; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.9 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: TDK Corporation Other Names: 445-174466-1,445-174 466-2,445-174466-6 Current - Saturation (Isat): 5.9A
Request a Quote Datasheet
Description
Win Source Part Number: 962325-SPM4015T-1R5M -LR Category: Inductors, Coils, Chokes>Fixed Inductors Series: SPM-LR Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1.5 µH Height - Seated (Max): 0.059" (1.50mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Package / Case: Nonstandard DC Resistance (DCR): 49mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.173" L x 0.161" W (4.40mm x 4.10mm) Alternative Parts (Cross-Reference): SRP4020TA-1R5M; FDSD0420-H-1R5M=P3; FDSD0420D-1R5M=P3; SPM4020T-1R5M-LR; SRP5015TA-1R5M; SPM5015T-1R5M; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.9 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: TDK Corporation Other Names: 445-174466-1,445-174 466-2,445-174466-6 Current - Saturation (Isat): 5.9A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
962325-SPM4015T-1R5M-LR
Inductors, Coils, Chokes - Fixed Inductors 962325-SPM4015T-1R5M-LR
Win Source Part Number: 962325-SPM4015T-1R5M -LR Category: Inductors, Coils, Chokes>Fixed Inductors Series: SPM-LR Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1.5 µH Height - Seated (Max): 0.059" (1.50mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Package / Case: Nonstandard DC Resistance (DCR): 49mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.173" L x 0.161" W (4.40mm x 4.10mm) Alternative Parts (Cross-Reference): SRP4020TA-1R5M; FDSD0420-H-1R5M=P3; FDSD0420D-1R5M=P3; SPM4020T-1R5M-LR; SRP5015TA-1R5M; SPM5015T-1R5M; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.9 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: TDK Corporation Other Names: 445-174466-1,445-174 466-2,445-174466-6 Current - Saturation (Isat): 5.9A

Win Source Part Number: 962325-SPM4015T-1R5M-LR
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SPM-LR
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 1.5 µH
Height - Seated (Max): 0.059" (1.50mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Package / Case: Nonstandard
DC Resistance (DCR): 49mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.173" L x 0.161" W (4.40mm x 4.10mm)
Alternative Parts (Cross-Reference): SRP4020TA-1R5M; FDSD0420-H-1R5M=P3; FDSD0420D-1R5M=P3; SPM4020T-1R5M-LR; SRP5015TA-1R5M; SPM5015T-1R5M;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.9 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: TDK Corporation
Other Names: 445-174466-1,445-174466-2,445-174466-6
Current - Saturation (Isat): 5.9A

Buy Now
Fixed Inductors - 445-174466-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174466-2-ND
Fixed Inductors 445-174466-2-ND
1.5µH Shielded Wirewound Inductor 3.9A 49mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 3.9A 49mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174466-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174466-6-ND
Fixed Inductors 445-174466-6-ND
1.5µH Shielded Wirewound Inductor 3.9A 49mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 3.9A 49mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174466-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174466-1-ND
Fixed Inductors 445-174466-1-ND
1.5µH Shielded Wirewound Inductor 3.9A 49mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 3.9A 49mOhm Max Nonstandard

Buy Now Datasheet
SMD 1.5UH 3.9A 49 MOHM Inductor and Choke - 71-SPM4015T-1R5M-LR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 3.9A 49 MOHM Inductor and Choke
71-SPM4015T-1R5M-LR
SMD 1.5UH 3.9A 49 MOHM Inductor and Choke 71-SPM4015T-1R5M-LR
FIXED IND 1.5UH 3.9A 49 MOHM SMD Product overview: SPM4015T-1R5M-LR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 3.9A, 49 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 3.9A, 49 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM4015T-1R5M-LR can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 3.9A 49 MOHM SMD Product overview: SPM4015T-1R5M-LR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 3.9A, 49 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 3.9A, 49 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM4015T-1R5M-LR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Wirewound, 1.5Uh, 3.9A, 20%; Inductance Tdk - 84Y6571 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Wirewound, 1.5Uh, 3.9A, 20%; Inductance Tdk
84Y6571
Inductor, Wirewound, 1.5Uh, 3.9A, 20%; Inductance Tdk 84Y6571
INDUCTOR, WIREWOUND, 1.5UH, 3.9A, 20%; Inductance:1.5µH; RMS Current (Irms):3.9A; Inductor Construction:Shielde d; Saturation Current (Isat):5.9A; Product Range:SPM-LR Series; DC Resistance Max:0.049ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, WIREWOUND, 1.5UH, 3.9A, 20%; Inductance:1.5µH; RMS Current (Irms):3.9A; Inductor Construction:Shielded; Saturation Current (Isat):5.9A; Product Range:SPM-LR Series; DC Resistance Max:0.049ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 962325-SPM4015T-1R5M-LR 445-174466-2-ND 71-SPM4015T-1R5M-LR 84Y6571
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 1.5UH 3.9A 49 MOHM Inductor and Choke Inductor, Wirewound, 1.5Uh, 3.9A, 20%; Inductance Tdk
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound Wirewound
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER47J - 979207-KQ0805TTER47J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details