TDK Corporation Fixed Inductors SPM4012T-R47M-CA02

Description
470nH Shielded Wirewound Inductor 5.6A 25.3mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Wirewound Inductor 5.6A 25.3mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SPM4012T-R47M-CA02-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SPM4012T-R47M-CA02-ND
Fixed Inductors SPM4012T-R47M-CA02-ND
470nH Shielded Wirewound Inductor 5.6A 25.3mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 5.6A 25.3mOhm Max Nonstandard

Buy Now Datasheet
6.7A 0.0176OHM Inductor and Choke - 71-SPM4012T-R47M-CA02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.7A 0.0176OHM Inductor and Choke
71-SPM4012T-R47M-CA02
6.7A 0.0176OHM Inductor and Choke 71-SPM4012T-R47M-CA02
FIXED IND 470NH 6.7A 0.0176OHM Product overview: SPM4012T-R47M-CA02 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.7A, 0.0176OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.7A, 0.0176OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM4012T-R47M-CA0 2 can be used for catalog matching and distributor lookup.

FIXED IND 470NH 6.7A 0.0176OHM Product overview: SPM4012T-R47M-CA02 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.7A, 0.0176OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.7A, 0.0176OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM4012T-R47M-CA02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1272618-SPM4012T-R47M-CA02
Inductors, Coils, Chokes - Fixed Inductors 1272618-SPM4012T-R47M-CA02
Win Source Part Number: 1272618-SPM4012T-R47 M-CA02 Category: Inductors, Coils, Chokes>Fixed Inductors Series: SPM Type: Drum Core, Wirewound Shielding: Shielded Inductance: 470 nH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Package / Case: Nonstandard DC Resistance (DCR): 25.3mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.173" L x 0.161" W (4.40mm x 4.10mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5.6 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: TDK Corporation Current - Saturation (Isat): 6A

Win Source Part Number: 1272618-SPM4012T-R47M-CA02
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SPM
Type: Drum Core, Wirewound
Shielding: Shielded
Inductance: 470 nH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Package / Case: Nonstandard
DC Resistance (DCR): 25.3mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.173" L x 0.161" W (4.40mm x 4.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5.6 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Current - Saturation (Isat): 6A

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SPM4012T-R47M-CA02-ND 71-SPM4012T-R47M-CA02 1272618-SPM4012T-R47M-CA02
Product Name Fixed Inductors 6.7A 0.0176OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2563JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 1712-3627322515C6R8NTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
250MHz Inductor and Choke - 71-0603CS-8N2XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0082 microH
Inductance Tolerance 5 (+/- %)
View Details