TDK Corporation Inductors, Coils, Chokes - Fixed Inductors SPM4012T-4R7MT

Description
Win Source Part Number: 1272613-SPM4012T-4R7 MT Category: Inductors, Coils, Chokes>Fixed Inductors Series: SPM Type: Drum Core, Wirewound Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Package / Case: Nonstandard DC Resistance (DCR): 204.7mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.173" L x 0.161" W (4.40mm x 4.10mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: TDK Corporation Product Status: Not For New Designs Current - Saturation (Isat): 2.1A
Request a Quote Datasheet
Description
Win Source Part Number: 1272613-SPM4012T-4R7 MT Category: Inductors, Coils, Chokes>Fixed Inductors Series: SPM Type: Drum Core, Wirewound Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Package / Case: Nonstandard DC Resistance (DCR): 204.7mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.173" L x 0.161" W (4.40mm x 4.10mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: TDK Corporation Product Status: Not For New Designs Current - Saturation (Isat): 2.1A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1272613-SPM4012T-4R7MT
Inductors, Coils, Chokes - Fixed Inductors 1272613-SPM4012T-4R7MT
Win Source Part Number: 1272613-SPM4012T-4R7 MT Category: Inductors, Coils, Chokes>Fixed Inductors Series: SPM Type: Drum Core, Wirewound Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Package / Case: Nonstandard DC Resistance (DCR): 204.7mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.173" L x 0.161" W (4.40mm x 4.10mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: TDK Corporation Product Status: Not For New Designs Current - Saturation (Isat): 2.1A

Win Source Part Number: 1272613-SPM4012T-4R7MT
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SPM
Type: Drum Core, Wirewound
Shielding: Shielded
Inductance: 4.7 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Package / Case: Nonstandard
DC Resistance (DCR): 204.7mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.173" L x 0.161" W (4.40mm x 4.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: TDK Corporation
Product Status: Not For New Designs
Current - Saturation (Isat): 2.1A

Buy Now Datasheet
SMD 4.7UH 2A 204.7MOHM Inductor and Choke - 71-SPM4012T-4R7MT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 2A 204.7MOHM Inductor and Choke
71-SPM4012T-4R7MT
SMD 4.7UH 2A 204.7MOHM Inductor and Choke 71-SPM4012T-4R7MT
FIXED IND 4.7UH 2A 204.7MOHM SMD Product overview: SPM4012T-4R7MT from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 2A, 204.7MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 2A, 204.7MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM4012T-4R7MT can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 2A 204.7MOHM SMD Product overview: SPM4012T-4R7MT from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 2A, 204.7MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 2A, 204.7MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM4012T-4R7MT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1272613-SPM4012T-4R7MT 71-SPM4012T-4R7MT
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 4.7UH 2A 204.7MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound
Application RF Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-6R8MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX02 Series SMD Power Shielded Inductors - AX02-301R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0017 ohms
View Details
2 suppliers