Manufacturer: TDK Corporation
Win Source Part Number: 734642-SPM4012T-3R3M
Series: SPM-LR
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 125°C
Package: Nonstandard
Current Rating: 2.6A
Shielding: Shielded
Inductance: 3.3μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Metal
Current - Saturation: 3.5A
Test Frequency: 100kHz
Size: 0.173" L x 0.161" W (4.40mm x 4.10mm)
Family Name: SPM-LR
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 126.5 mOhm Max
Manufacturer Homepage: www.tdk.com
Height - Seated (Maximum): 0.047" (1.20mm)
Alternative Parts (Cross-Reference): ASPI-0403-3R3K-T; PM43-3R3M; PD43R-332M;
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient
FIXED IND 3.3UH 2.6A 126.5 MOHM Product overview: SPM4012T-3R3M-LR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 2.6A, 126.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 2.6A, 126.5 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM4012T-3R3M-LR can be used for catalog matching and distributor lookup.
3.3µH Shielded Wirewound Inductor 2.6A 126.5mOhm Max Nonstandard
3.3µH Shielded Wirewound Inductor 2.6A 126.5mOhm Max Nonstandard
3.3µH Shielded Wirewound Inductor 2.6A 126.5mOhm Max Nonstandard
INDUCTOR, WIREWOUND, 3.3UH, 2.6A, 20%; Inductance:3.3µH; RMS Current (Irms):2.6A; Inductor Construction:Shielde
FIXED IND 3.3UH 2.6A 126.5 MOHM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 734642-SPM4012T-3R3M-LR | 71-SPM4012T-3R3M-LR | 445-174462-6-ND | 84Y6567 | SPM4012T-3R3M-LR |
| Product Name | Fixed Inductors - SPM4012T-3R3M-LR | 3.3UH 2.6A 126.5 MOHM Inductor and Choke | Fixed Inductors | Inductor, Wirewound, 3.3Uh, 2.6A, 20%; Inductance Tdk | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Standard; Wirewound | Drum Core, Wirewound | Wirewound | Wirewound; Drum Core, Wirewound | |
| Application | RF Choke | ||||
| Inductance Range | 3.3 microH | 3.3 microH | 3.3 microH | 3.3 microH |