TDK Corporation Fixed Inductors SPM4012T-1R5M-LR

Description
1.5µH Shielded Wirewound Inductor 3.5A 65.7mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Shielded Wirewound Inductor 3.5A 65.7mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-174460-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174460-6-ND
Fixed Inductors 445-174460-6-ND
1.5µH Shielded Wirewound Inductor 3.5A 65.7mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 3.5A 65.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174460-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174460-1-ND
Fixed Inductors 445-174460-1-ND
1.5µH Shielded Wirewound Inductor 3.5A 65.7mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 3.5A 65.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174460-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174460-2-ND
Fixed Inductors 445-174460-2-ND
1.5µH Shielded Wirewound Inductor 3.5A 65.7mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 3.5A 65.7mOhm Max Nonstandard

Buy Now Datasheet
1.5UH 3.5A 65.7MOHM Inductor and Choke - 71-SPM4012T-1R5M-LR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5UH 3.5A 65.7MOHM Inductor and Choke
71-SPM4012T-1R5M-LR
1.5UH 3.5A 65.7MOHM Inductor and Choke 71-SPM4012T-1R5M-LR
FIXED IND 1.5UH 3.5A 65.7MOHM SM Product overview: SPM4012T-1R5M-LR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 3.5A, 65.7MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 3.5A, 65.7MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM4012T-1R5M-LR can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 3.5A 65.7MOHM SM Product overview: SPM4012T-1R5M-LR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 3.5A, 65.7MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 3.5A, 65.7MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM4012T-1R5M-LR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
972337-SPM4012T-1R5M-LR
Inductors, Coils, Chokes - Fixed Inductors 972337-SPM4012T-1R5M-LR
Win Source Part Number: 972337-SPM4012T-1R5M -LR Category: Inductors, Coils, Chokes>Fixed Inductors Series: SPM-LR Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1.5 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Package / Case: Nonstandard DC Resistance (DCR): 65.7mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.173" L x 0.161" W (4.40mm x 4.10mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: TDK Corporation Other Names: 445-174460-1,445-174 460-2,445-174460-6 Current - Saturation (Isat): 5.8A

Win Source Part Number: 972337-SPM4012T-1R5M-LR
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SPM-LR
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 1.5 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Package / Case: Nonstandard
DC Resistance (DCR): 65.7mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.173" L x 0.161" W (4.40mm x 4.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: TDK Corporation
Other Names: 445-174460-1,445-174460-2,445-174460-6
Current - Saturation (Isat): 5.8A

Buy Now
Inductor, Wirewound, 1.5Uh, 3.5A, 20%; Inductance Tdk - 84Y6565 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Wirewound, 1.5Uh, 3.5A, 20%; Inductance Tdk
84Y6565
Inductor, Wirewound, 1.5Uh, 3.5A, 20%; Inductance Tdk 84Y6565
INDUCTOR, WIREWOUND, 1.5UH, 3.5A, 20%; Inductance:1.5µH; RMS Current (Irms):3.5A; Inductor Construction:Shielde d; Saturation Current (Isat):5.8A; Product Range:SPM-LR Series; DC Resistance Max:0.0657ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, WIREWOUND, 1.5UH, 3.5A, 20%; Inductance:1.5µH; RMS Current (Irms):3.5A; Inductor Construction:Shielded; Saturation Current (Isat):5.8A; Product Range:SPM-LR Series; DC Resistance Max:0.0657ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - SPM4012T-1R5M-LR - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SPM4012T-1R5M-LR
Fixed Inductors SPM4012T-1R5M-LR
FIXED IND 1.5UH 3.5A 65.7MOHM SM

FIXED IND 1.5UH 3.5A 65.7MOHM SM

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
SPM4012T-1R5M-LR
Inductors/Coils/Transformers >> Power Inductors SPM4012T-1R5M-LR
3.5A 1.5uH ±20% 5.8A SMD,4.1x4.4mm Power Inductors ROHS

3.5A 1.5uH ±20% 5.8A SMD,4.1x4.4mm Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 445-174460-6-ND 71-SPM4012T-1R5M-LR 972337-SPM4012T-1R5M-LR 84Y6565 SPM4012T-1R5M-LR SPM4012T-1R5M-LR
Product Name Fixed Inductors 1.5UH 3.5A 65.7MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor, Wirewound, 1.5Uh, 3.5A, 20%; Inductance Tdk Fixed Inductors Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Metal Metal
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567717 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0039 microH
DCR 0.1600 ohms
View Details
Automotive 200MHz 500mA 380mOhm Inductor and Choke - 71-KQ0805TTE68NJ - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0680 microH
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-1R8M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF Coil Inductor - JLC04E065TRSM - Richardson RFPD
Specs
Application RF Choke
Inductance Range 0.0080 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers