2.2µH Shielded Wirewound Inductor 2.6A 116.6mOhm Max Nonstandard
2.2µH Shielded Wirewound Inductor 2.6A 116.6mOhm Max Nonstandard
2.2µH Shielded Wirewound Inductor 2.6A 116.6mOhm Max Nonstandard
FIXED IND 2.2UH 2.6A 116.6 MOHM Product overview: SPM4010T-2R2M-LR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 2.6A, 116.6 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 2.6A, 116.6 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM4010T-2R2M-LR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1272552-SPM4010T-2R2
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SPM-LR
Type: Drum Core, Wirewound
Shielding: Shielded
Inductance: 2.2 µH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Package / Case: Nonstandard
DC Resistance (DCR): 116.6mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.173" L x 0.161" W (4.40mm x 4.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.6 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: 445-175101-2,445-175
Current - Saturation (Isat): 3.2A
INDUCTOR, 2.2UH, SHIELDED, 2.6A ROHS COMPLIANT: YES
FIXED IND 2.2UH 2.6A 116.6 MOHM
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-175101-6-ND | 71-SPM4010T-2R2M-LR | 1272552-SPM4010T-2R2M-LR | 30AJ7593 | SPM4010T-2R2M-LR |
| Product Name | Fixed Inductors | 2.2UH 2.6A 116.6 MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Inductor, 2.2Uh, Shielded, 2.6A Rohs Compliant Tdk | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Core Material | Drum Core, Wirewound | Metal | Metal | ||
| Configuration | Fixed | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |