FIXED IND 470NH 4.8A 22.7MOHM SM Product overview: SPM3020T-R47M-LR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.8A, 22.7MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.8A, 22.7MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM3020T-R47M-LR can be used for catalog matching and distributor lookup.
Manufacturer: TDK Corporation
Win Source Part Number: 807378-SPM3020T-R47M
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 470nH
Tolerance: ±20%
Material - Core: Metal
Current - Saturation: 9A
DC Resistance (DCR): 22.7mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.126" L x 0.118" W (3.20mm x 3.00mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.047" (1.20mm)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.8A
Inductance Frequency - Test: 100kHz
470nH Shielded Wirewound Inductor 4.8A 22.7mOhm Max Nonstandard
470nH Shielded Wirewound Inductor 4.8A 22.7mOhm Max Nonstandard
470nH Shielded Wirewound Inductor 4.8A 22.7mOhm Max Nonstandard
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SPM3020T-R47M-LR | 807378-SPM3020T-R47M-LR | 445-174452-1-ND |
| Product Name | 4.8A 22.7MOHM Inductor and Choke | Fixed Inductors - SPM3020T-R47M-LR | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | |
| Technology | Drum Core, Wirewound | Standard; Wirewound | |
| Core Material | Metal | Drum Core, Wirewound | |
| Inductance Range | 0.4700 microH | 0.4700 microH |