TDK U.S.A. Corporation Fixed Inductors SPM3020T-4R7M-CA

Description
4.7µH Shielded Wirewound Inductor 1.9A 173mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 1.9A 173mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SPM3020T-4R7M-CA-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SPM3020T-4R7M-CA-ND
Fixed Inductors SPM3020T-4R7M-CA-ND
4.7µH Shielded Wirewound Inductor 1.9A 173mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 1.9A 173mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1272595-SPM3020T-4R7M-CA
Inductors, Coils, Chokes - Fixed Inductors 1272595-SPM3020T-4R7M-CA
Win Source Part Number: 1272595-SPM3020T-4R7 M-CA Category: Inductors, Coils, Chokes>Fixed Inductors Series: SPM-CA Type: Drum Core, Wirewound Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Iron Powder Package / Case: Nonstandard DC Resistance (DCR): 173mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.126" L x 0.118" W (3.20mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.9 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: TDK Corporation Product Status: Last Time Buy Current - Saturation (Isat): 2.2A

Win Source Part Number: 1272595-SPM3020T-4R7M-CA
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SPM-CA
Type: Drum Core, Wirewound
Shielding: Shielded
Inductance: 4.7 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Iron Powder
Package / Case: Nonstandard
DC Resistance (DCR): 173mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.126" L x 0.118" W (3.20mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.9 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: TDK Corporation
Product Status: Last Time Buy
Current - Saturation (Isat): 2.2A

Buy Now Datasheet
SMD 4.7UH 1.9A 173MOHM Inductor and Choke - 71-SPM3020T-4R7M-CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 1.9A 173MOHM Inductor and Choke
71-SPM3020T-4R7M-CA
SMD 4.7UH 1.9A 173MOHM Inductor and Choke 71-SPM3020T-4R7M-CA
FIXED IND 4.7UH 1.9A 173MOHM SMD Product overview: SPM3020T-4R7M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.9A, 173MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.9A, 173MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM3020T-4R7M-CA can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 1.9A 173MOHM SMD Product overview: SPM3020T-4R7M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.9A, 173MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.9A, 173MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM3020T-4R7M-CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SPM3020T-4R7M-CA-ND 1272595-SPM3020T-4R7M-CA 71-SPM3020T-4R7M-CA
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 4.7UH 1.9A 173MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Powdered Iron; Drum Core, Wirewound Iron Metal
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE4R7J - 1069444-LFC32TE4R7J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 4.7 microH
Inductance Tolerance 5 (+/- %)
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Power Inductors - ECS-MPI4040R4-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers