Manufacturer: TDK Corporation
Win Source Part Number: 934867-SPM3015T-4R7M
Series: SPM
Operating Temperature Range: -40°C ~ 125°C
Features: Shielded Wirewound Inductor 218.2mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Part Status: Not For New Designs
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 445-172356-1, 445-172356-2, 445-172356-6
FIXED IND 4.7UH 1.8A 218.2 MOHM Product overview: SPM3015T-4R7M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 1.8A, 218.2 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 1.8A, 218.2 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM3015T-4R7M can be used for catalog matching and distributor lookup.
4.7µH Shielded Wirewound Inductor 1.8A 218.2mOhm Max Nonstandard
4.7µH Shielded Wirewound Inductor 1.8A 218.2mOhm Max Nonstandard
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 934867-SPM3015T-4R7M | 71-SPM3015T-4R7M | 445-172356-2-ND |
| Product Name | Fixed Inductors - SPM3015T-4R7M | 4.7UH 1.8A 218.2 MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Technology | Wirewound | Drum Core, Wirewound | |
| Inductance Range | 4.7 microH | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |