TDK Corporation 3.3UH 2.2A 134.2 MOHM Inductor and Choke SPM3015T-3R3M-LR

Description
FIXED IND 3.3UH 2.2A 134.2 MOHM Product overview: SPM3015T-3R3M-LR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 2.2A, 134.2 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 2.2A, 134.2 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM3015T-3R3M-LR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.3UH 2.2A 134.2 MOHM Product overview: SPM3015T-3R3M-LR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 2.2A, 134.2 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 2.2A, 134.2 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM3015T-3R3M-LR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3UH 2.2A 134.2 MOHM Inductor and Choke - 71-SPM3015T-3R3M-LR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3UH 2.2A 134.2 MOHM Inductor and Choke
71-SPM3015T-3R3M-LR
3.3UH 2.2A 134.2 MOHM Inductor and Choke 71-SPM3015T-3R3M-LR
FIXED IND 3.3UH 2.2A 134.2 MOHM Product overview: SPM3015T-3R3M-LR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 2.2A, 134.2 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 2.2A, 134.2 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM3015T-3R3M-LR can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 2.2A 134.2 MOHM Product overview: SPM3015T-3R3M-LR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 2.2A, 134.2 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 2.2A, 134.2 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM3015T-3R3M-LR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SPM3015T-3R3M-LR
852669-SPM3015T-3R3M-LR
Fixed Inductors - SPM3015T-3R3M-LR 852669-SPM3015T-3R3M-LR
Manufacturer: TDK Corporation Win Source Part Number: 852669-SPM3015T-3R3M -LR Series: SPM-LR Features: 3.3 µH Inductor 2.2 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 445-174450-6, 445-174450-2, 445-174450-1

Manufacturer: TDK Corporation
Win Source Part Number: 852669-SPM3015T-3R3M-LR
Series: SPM-LR
Features: 3.3 µH Inductor 2.2 A
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 445-174450-6, 445-174450-2, 445-174450-1

Buy Now Datasheet
Fixed Inductors - 445-174450-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174450-1-ND
Fixed Inductors 445-174450-1-ND
3.3µH Shielded Wirewound Inductor 2.2A 134.2mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 2.2A 134.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174450-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174450-6-ND
Fixed Inductors 445-174450-6-ND
3.3µH Shielded Wirewound Inductor 2.2A 134.2mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 2.2A 134.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174450-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174450-2-ND
Fixed Inductors 445-174450-2-ND
3.3µH Shielded Wirewound Inductor 2.2A 134.2mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 2.2A 134.2mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Wirewound, 3.3Uh, 2.2A, 20%; Inductance Tdk - 84Y6556 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Wirewound, 3.3Uh, 2.2A, 20%; Inductance Tdk
84Y6556
Inductor, Wirewound, 3.3Uh, 2.2A, 20%; Inductance Tdk 84Y6556
INDUCTOR, WIREWOUND, 3.3UH, 2.2A, 20%; Inductance:3.3µH; RMS Current (Irms):2.2A; Inductor Construction:Shielde d; Saturation Current (Isat):3.5A; Product Range:SPM-LR Series; DC Resistance Max:0.1342ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, WIREWOUND, 3.3UH, 2.2A, 20%; Inductance:3.3µH; RMS Current (Irms):2.2A; Inductor Construction:Shielded; Saturation Current (Isat):3.5A; Product Range:SPM-LR Series; DC Resistance Max:0.1342ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SPM3015T-3R3M-LR 852669-SPM3015T-3R3M-LR 445-174450-1-ND 84Y6556
Product Name 3.3UH 2.2A 134.2 MOHM Inductor and Choke Fixed Inductors - SPM3015T-3R3M-LR Fixed Inductors Inductor, Wirewound, 3.3Uh, 2.2A, 20%; Inductance Tdk
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Wirewound
Core Material Metal Drum Core, Wirewound
Inductance Range 3.3 microH 3.3 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 237-2270-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL1008-2224JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details