TDK U.S.A. Corporation Fixed Inductors SPM3015T-3R3M-CA

Description
3.3µH Shielded Wirewound Inductor 2A 151.9mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Wirewound Inductor 2A 151.9mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SPM3015T-3R3M-CA-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SPM3015T-3R3M-CA-ND
Fixed Inductors SPM3015T-3R3M-CA-ND
3.3µH Shielded Wirewound Inductor 2A 151.9mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 2A 151.9mOhm Max Nonstandard

Buy Now Datasheet
SMD 3.3UH 2A 151.9MOHM Inductor and Choke - 71-SPM3015T-3R3M-CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 2A 151.9MOHM Inductor and Choke
71-SPM3015T-3R3M-CA
SMD 3.3UH 2A 151.9MOHM Inductor and Choke 71-SPM3015T-3R3M-CA
FIXED IND 3.3UH 2A 151.9MOHM SMD Product overview: SPM3015T-3R3M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 2A, 151.9MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 2A, 151.9MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM3015T-3R3M-CA can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 2A 151.9MOHM SMD Product overview: SPM3015T-3R3M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 2A, 151.9MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 2A, 151.9MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM3015T-3R3M-CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1272598-SPM3015T-3R3M-CA
Inductors, Coils, Chokes - Fixed Inductors 1272598-SPM3015T-3R3M-CA
Win Source Part Number: 1272598-SPM3015T-3R3 M-CA Category: Inductors, Coils, Chokes>Fixed Inductors Series: SPM-CA Type: Drum Core, Wirewound Shielding: Shielded Inductance: 3.3 µH Height - Seated (Max): 0.059" (1.50mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Iron Powder Package / Case: Nonstandard DC Resistance (DCR): 151.9mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.126" L x 0.118" W (3.20mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: TDK Corporation Product Status: Last Time Buy Current - Saturation (Isat): 2.4A

Win Source Part Number: 1272598-SPM3015T-3R3M-CA
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SPM-CA
Type: Drum Core, Wirewound
Shielding: Shielded
Inductance: 3.3 µH
Height - Seated (Max): 0.059" (1.50mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Iron Powder
Package / Case: Nonstandard
DC Resistance (DCR): 151.9mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.126" L x 0.118" W (3.20mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: TDK Corporation
Product Status: Last Time Buy
Current - Saturation (Isat): 2.4A

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SPM3015T-3R3M-CA-ND 71-SPM3015T-3R3M-CA 1272598-SPM3015T-3R3M-CA
Product Name Fixed Inductors SMD 3.3UH 2A 151.9MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound Iron
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-27N 0402CS-27NXJRW , 0402CS-27NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 2567579 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Core Material Ceramic; Ceramic
Inductance Range 0.0027 microH
View Details