TDK U.S.A. Corporation Fixed Inductors SPM3015T-2R2M

Description
2.2µH Shielded Wirewound Inductor 2.6A 97.4mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 2.6A 97.4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-172354-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172354-2-ND
Fixed Inductors 445-172354-2-ND
2.2µH Shielded Wirewound Inductor 2.6A 97.4mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 2.6A 97.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-172354-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172354-1-ND
Fixed Inductors 445-172354-1-ND
2.2µH Shielded Wirewound Inductor 2.6A 97.4mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 2.6A 97.4mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1272656-SPM3015T-2R2M
Inductors, Coils, Chokes - Fixed Inductors 1272656-SPM3015T-2R2M
Win Source Part Number: 1272656-SPM3015T-2R2 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SPM Type: Drum Core, Wirewound Shielding: Shielded Inductance: 2.2 µH Height - Seated (Max): 0.059" (1.50mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Package / Case: Nonstandard DC Resistance (DCR): 97.4mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.126" L x 0.118" W (3.20mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.6 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-172354-1,445-172 354-2,445-172354-6 Product Status: Last Time Buy Current - Saturation (Isat): 3A

Win Source Part Number: 1272656-SPM3015T-2R2M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SPM
Type: Drum Core, Wirewound
Shielding: Shielded
Inductance: 2.2 µH
Height - Seated (Max): 0.059" (1.50mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Package / Case: Nonstandard
DC Resistance (DCR): 97.4mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.126" L x 0.118" W (3.20mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.6 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: 445-172354-1,445-172354-2,445-172354-6
Product Status: Last Time Buy
Current - Saturation (Isat): 3A

Buy Now Datasheet
2.2UH 2.6A 97.4MOHM Inductor and Choke - 71-SPM3015T-2R2M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 2.6A 97.4MOHM Inductor and Choke
71-SPM3015T-2R2M
2.2UH 2.6A 97.4MOHM Inductor and Choke 71-SPM3015T-2R2M
FIXED IND 2.2UH 2.6A 97.4MOHM SM Product overview: SPM3015T-2R2M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 2.6A, 97.4MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 2.6A, 97.4MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM3015T-2R2M can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 2.6A 97.4MOHM SM Product overview: SPM3015T-2R2M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 2.6A, 97.4MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 2.6A, 97.4MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM3015T-2R2M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-172354-2-ND 1272656-SPM3015T-2R2M 71-SPM3015T-2R2M
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 2.2UH 2.6A 97.4MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Drum Core, Wirewound
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R8M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0500 ohms
View Details
2 suppliers