TDK Corporation Fixed Inductors - SPM3015T-2R2M-LR SPM3015T-2R2M-LR

Description
Manufacturer: TDK Corporation Win Source Part Number: 802329-SPM3015T-2R2M -LR Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 2.2μH Tolerance: ±20% Material - Core: Metal Current - Saturation: 4A DC Resistance (DCR): 86.6mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.126" L x 0.118" W (3.20mm x 3.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.047" (1.20mm) Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.8A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 802329-SPM3015T-2R2M -LR Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 2.2μH Tolerance: ±20% Material - Core: Metal Current - Saturation: 4A DC Resistance (DCR): 86.6mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.126" L x 0.118" W (3.20mm x 3.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.047" (1.20mm) Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.8A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SPM3015T-2R2M-LR - 802329-SPM3015T-2R2M-LR - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - SPM3015T-2R2M-LR
802329-SPM3015T-2R2M-LR
Fixed Inductors - SPM3015T-2R2M-LR 802329-SPM3015T-2R2M-LR
Manufacturer: TDK Corporation Win Source Part Number: 802329-SPM3015T-2R2M -LR Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 2.2μH Tolerance: ±20% Material - Core: Metal Current - Saturation: 4A DC Resistance (DCR): 86.6mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.126" L x 0.118" W (3.20mm x 3.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.047" (1.20mm) Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.8A Inductance Frequency - Test: 100kHz

Manufacturer: TDK Corporation
Win Source Part Number: 802329-SPM3015T-2R2M-LR
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 2.2μH
Tolerance: ±20%
Material - Core: Metal
Current - Saturation: 4A
DC Resistance (DCR): 86.6mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.126" L x 0.118" W (3.20mm x 3.00mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.047" (1.20mm)
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.8A
Inductance Frequency - Test: 100kHz

Buy Now
2.2UH 2.8A 86.6MOHM Inductor and Choke - 71-SPM3015T-2R2M-LR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 2.8A 86.6MOHM Inductor and Choke
71-SPM3015T-2R2M-LR
2.2UH 2.8A 86.6MOHM Inductor and Choke 71-SPM3015T-2R2M-LR
FIXED IND 2.2UH 2.8A 86.6MOHM SM Product overview: SPM3015T-2R2M-LR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 2.8A, 86.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 2.8A, 86.6MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM3015T-2R2M-LR can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 2.8A 86.6MOHM SM Product overview: SPM3015T-2R2M-LR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 2.8A, 86.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 2.8A, 86.6MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM3015T-2R2M-LR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-174449-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174449-6-ND
Fixed Inductors 445-174449-6-ND
2.2µH Shielded Wirewound Inductor 2.8A 86.6mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 2.8A 86.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174449-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174449-1-ND
Fixed Inductors 445-174449-1-ND
2.2µH Shielded Wirewound Inductor 2.8A 86.6mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 2.8A 86.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174449-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174449-2-ND
Fixed Inductors 445-174449-2-ND
2.2µH Shielded Wirewound Inductor 2.8A 86.6mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 2.8A 86.6mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Wirewound, 2.2Uh, 2.8A, 20%; Inductance Tdk - 84Y6555 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Wirewound, 2.2Uh, 2.8A, 20%; Inductance Tdk
84Y6555
Inductor, Wirewound, 2.2Uh, 2.8A, 20%; Inductance Tdk 84Y6555
INDUCTOR, WIREWOUND, 2.2UH, 2.8A, 20%; Inductance:2.2µH; RMS Current (Irms):2.8A; Inductor Construction:Shielde d; Saturation Current (Isat):4A; Product Range:SPM-LR Series; DC Resistance Max:0.0866ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, WIREWOUND, 2.2UH, 2.8A, 20%; Inductance:2.2µH; RMS Current (Irms):2.8A; Inductor Construction:Shielded; Saturation Current (Isat):4A; Product Range:SPM-LR Series; DC Resistance Max:0.0866ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 802329-SPM3015T-2R2M-LR 71-SPM3015T-2R2M-LR 445-174449-6-ND 84Y6555
Product Name Fixed Inductors - SPM3015T-2R2M-LR 2.2UH 2.8A 86.6MOHM Inductor and Choke Fixed Inductors Inductor, Wirewound, 2.2Uh, 2.8A, 20%; Inductance Tdk
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound Drum Core, Wirewound Wirewound
Inductance Range 2.2 microH 2.2 microH 2.2 microH
DCR 0.0866 ohms 0.0866 ohms 0.0866 ohms
Rated DC Current 2800 milliamps 4000 milliamps 2800 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-3-108-435-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 1.98 ohms
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP2BPTTE601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 1500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers