TDK U.S.A. Corporation Fixed Inductors SPM3015T-2R2M-CA

Description
2.2µH Shielded Wirewound Inductor 2.6A 97.4mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 2.6A 97.4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SPM3015T-2R2M-CA-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SPM3015T-2R2M-CA-ND
Fixed Inductors SPM3015T-2R2M-CA-ND
2.2µH Shielded Wirewound Inductor 2.6A 97.4mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 2.6A 97.4mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SPM3015T-2R2M-CA
806805-SPM3015T-2R2M-CA
Fixed Inductors - SPM3015T-2R2M-CA 806805-SPM3015T-2R2M-CA
Manufacturer: TDK Corporation Win Source Part Number: 806805-SPM3015T-2R2M -CA Packaging: Bulk Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 2.2μH Tolerance: ±20% Material - Core: Iron Powder Current - Saturation: 3A DC Resistance (DCR): 97.4mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.126" L x 0.118" W (3.20mm x 3.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.059" (1.50mm) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.6A Inductance Frequency - Test: 100kHz

Manufacturer: TDK Corporation
Win Source Part Number: 806805-SPM3015T-2R2M-CA
Packaging: Bulk
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 2.2μH
Tolerance: ±20%
Material - Core: Iron Powder
Current - Saturation: 3A
DC Resistance (DCR): 97.4mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.126" L x 0.118" W (3.20mm x 3.00mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.059" (1.50mm)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.6A
Inductance Frequency - Test: 100kHz

Buy Now
2.2UH 2.6A 97.4MOHM Inductor and Choke - 71-SPM3015T-2R2M-CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 2.6A 97.4MOHM Inductor and Choke
71-SPM3015T-2R2M-CA
2.2UH 2.6A 97.4MOHM Inductor and Choke 71-SPM3015T-2R2M-CA
FIXED IND 2.2UH 2.6A 97.4MOHM SM Product overview: SPM3015T-2R2M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 2.6A, 97.4MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 2.6A, 97.4MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM3015T-2R2M-CA can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 2.6A 97.4MOHM SM Product overview: SPM3015T-2R2M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 2.6A, 97.4MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 2.6A, 97.4MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM3015T-2R2M-CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SPM3015T-2R2M-CA-ND 806805-SPM3015T-2R2M-CA 71-SPM3015T-2R2M-CA
Product Name Fixed Inductors Fixed Inductors - SPM3015T-2R2M-CA 2.2UH 2.6A 97.4MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Powdered Iron; Drum Core, Wirewound Iron Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-10N 0402CT-10NXJRW , 0402CT-10NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Adjustable Inductors - 1956-1086-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 120
View Details
2 suppliers
Fixed Inductors - KQ0603TTE68NJ - 1150862-KQ0603TTE68NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details