TDK Corporation Fixed Inductors SPM3015T-1R0M-CA02

Description
1µH Shielded Wirewound Inductor 3.5A 52.9mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Wirewound Inductor 3.5A 52.9mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SPM3015T-1R0M-CA02-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SPM3015T-1R0M-CA02-ND
Fixed Inductors SPM3015T-1R0M-CA02-ND
1µH Shielded Wirewound Inductor 3.5A 52.9mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 3.5A 52.9mOhm Max Nonstandard

Buy Now Datasheet
SMD 1UH 3.8A 0.0451OHM Inductor and Choke - 71-SPM3015T-1R0M-CA02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 3.8A 0.0451OHM Inductor and Choke
71-SPM3015T-1R0M-CA02
SMD 1UH 3.8A 0.0451OHM Inductor and Choke 71-SPM3015T-1R0M-CA02
FIXED IND 1UH 3.8A 0.0451OHM SMD Product overview: SPM3015T-1R0M-CA02 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3.8A, 0.0451OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3.8A, 0.0451OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM3015T-1R0M-CA0 2 can be used for catalog matching and distributor lookup.

FIXED IND 1UH 3.8A 0.0451OHM SMD Product overview: SPM3015T-1R0M-CA02 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3.8A, 0.0451OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3.8A, 0.0451OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM3015T-1R0M-CA02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1272633-SPM3015T-1R0M-CA02
Inductors, Coils, Chokes - Fixed Inductors 1272633-SPM3015T-1R0M-CA02
Win Source Part Number: 1272633-SPM3015T-1R0 M-CA02 Category: Inductors, Coils, Chokes>Fixed Inductors Series: SPM Type: Drum Core, Wirewound Shielding: Shielded Inductance: 1 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Package / Case: Nonstandard DC Resistance (DCR): 52.9mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.126" L x 0.118" W (3.20mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.5 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: TDK Corporation Current - Saturation (Isat): 5.1A

Win Source Part Number: 1272633-SPM3015T-1R0M-CA02
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SPM
Type: Drum Core, Wirewound
Shielding: Shielded
Inductance: 1 µH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Package / Case: Nonstandard
DC Resistance (DCR): 52.9mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.126" L x 0.118" W (3.20mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.5 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Current - Saturation (Isat): 5.1A

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SPM3015T-1R0M-CA02-ND 71-SPM3015T-1R0M-CA02 1272633-SPM3015T-1R0M-CA02
Product Name Fixed Inductors SMD 1UH 3.8A 0.0451OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data