TDK Corporation 4.5A 34.8MOHM Inductor and Choke SPM3012T-R47M-LR

Description
FIXED IND 470NH 4.5A 34.8MOHM SM Product overview: SPM3012T-R47M-LR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5A, 34.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.5A, 34.8MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM3012T-R47M-LR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 470NH 4.5A 34.8MOHM SM Product overview: SPM3012T-R47M-LR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5A, 34.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.5A, 34.8MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM3012T-R47M-LR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.5A 34.8MOHM Inductor and Choke - 71-SPM3012T-R47M-LR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.5A 34.8MOHM Inductor and Choke
71-SPM3012T-R47M-LR
4.5A 34.8MOHM Inductor and Choke 71-SPM3012T-R47M-LR
FIXED IND 470NH 4.5A 34.8MOHM SM Product overview: SPM3012T-R47M-LR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5A, 34.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.5A, 34.8MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM3012T-R47M-LR can be used for catalog matching and distributor lookup.

FIXED IND 470NH 4.5A 34.8MOHM SM Product overview: SPM3012T-R47M-LR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5A, 34.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.5A, 34.8MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM3012T-R47M-LR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-174440-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174440-1-ND
Fixed Inductors 445-174440-1-ND
470nH Shielded Wirewound Inductor 4.5A 34.8mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 4.5A 34.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174440-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174440-6-ND
Fixed Inductors 445-174440-6-ND
470nH Shielded Wirewound Inductor 4.5A 34.8mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 4.5A 34.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174440-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174440-2-ND
Fixed Inductors 445-174440-2-ND
470nH Shielded Wirewound Inductor 4.5A 34.8mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 4.5A 34.8mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 0.47Uh, 4.5A, 20%; Inductance Tdk - 84Y6546 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 0.47Uh, 4.5A, 20%; Inductance Tdk
84Y6546
Inductor, Shielded, 0.47Uh, 4.5A, 20%; Inductance Tdk 84Y6546
INDUCTOR, SHIELDED, 0.47UH, 4.5A, 20%; Inductance:470nH; RMS Current (Irms):4.5A; Inductor Construction:Shielde d; Saturation Current (Isat):7.3A; Product Range:SPM-LR Series; DC Resistance Max:0.0348ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 0.47UH, 4.5A, 20%; Inductance:470nH; RMS Current (Irms):4.5A; Inductor Construction:Shielded; Saturation Current (Isat):7.3A; Product Range:SPM-LR Series; DC Resistance Max:0.0348ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SPM3012T-R47M-LR 445-174440-1-ND 84Y6546
Product Name 4.5A 34.8MOHM Inductor and Choke Fixed Inductors Inductor, Shielded, 0.47Uh, 4.5A, 20%; Inductance Tdk
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Metal Drum Core, Wirewound
Inductance Range 0.4700 microH 0.4700 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2103JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2125990 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 27 microH
Q Factor 15
View Details
Compensated High Current Choke, 1-phase - DKIP-1 - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 1100 to 12000 microH
Inductance Tolerance -30 to 50 (+/- %)
View Details