TDK Corporation 2.2UH 2.6A 102.3 MOHM Inductor and Choke SPM3012T-2R2M-LR

Description
FIXED IND 2.2UH 2.6A 102.3 MOHM Product overview: SPM3012T-2R2M-LR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 2.6A, 102.3 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 2.6A, 102.3 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM3012T-2R2M-LR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 2.6A 102.3 MOHM Product overview: SPM3012T-2R2M-LR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 2.6A, 102.3 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 2.6A, 102.3 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM3012T-2R2M-LR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.2UH 2.6A 102.3 MOHM Inductor and Choke - 71-SPM3012T-2R2M-LR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 2.6A 102.3 MOHM Inductor and Choke
71-SPM3012T-2R2M-LR
2.2UH 2.6A 102.3 MOHM Inductor and Choke 71-SPM3012T-2R2M-LR
FIXED IND 2.2UH 2.6A 102.3 MOHM Product overview: SPM3012T-2R2M-LR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 2.6A, 102.3 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 2.6A, 102.3 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM3012T-2R2M-LR can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 2.6A 102.3 MOHM Product overview: SPM3012T-2R2M-LR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 2.6A, 102.3 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 2.6A, 102.3 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM3012T-2R2M-LR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SPM3012T-2R2M-LR
795308-SPM3012T-2R2M-LR
Fixed Inductors - SPM3012T-2R2M-LR 795308-SPM3012T-2R2M-LR
Manufacturer: TDK Corporation Win Source Part Number: 795308-SPM3012T-2R2M -LR Series: SPM-LR Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: Nonstandard Current Rating: 2.6A Shielding: Shielded Inductance: 2.2μH Mounting: SMD Tolerance: ±20% Material - Core: Metal Current - Saturation: 3.7A Test Frequency: 100kHz Family Name: SPM-LR Categories: Inductors, Coils, Chokes DC Resistance (DCR): 102.3 mOhm Max Dimension: 0.126" L x 0.118" W (3.20mm x 3.00mm) Height - Seated (Maximum): 0.047" (1.20mm) Alternative Parts (Cross-Reference): 744025002; LPS3015-222MLD; 1071AS-2R2M; LPS3015-222ML; ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 795308-SPM3012T-2R2M-LR
Series: SPM-LR
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 125°C
Package: Nonstandard
Current Rating: 2.6A
Shielding: Shielded
Inductance: 2.2μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Metal
Current - Saturation: 3.7A
Test Frequency: 100kHz
Family Name: SPM-LR
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 102.3 mOhm Max
Dimension: 0.126" L x 0.118" W (3.20mm x 3.00mm)
Height - Seated (Maximum): 0.047" (1.20mm)
Alternative Parts (Cross-Reference): 744025002; LPS3015-222MLD; 1071AS-2R2M; LPS3015-222ML;
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - 445-174443-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174443-2-ND
Fixed Inductors 445-174443-2-ND
2.2µH Shielded Wirewound Inductor 2.6A 102.3mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 2.6A 102.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174443-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174443-1-ND
Fixed Inductors 445-174443-1-ND
2.2µH Shielded Wirewound Inductor 2.6A 102.3mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 2.6A 102.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174443-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174443-6-ND
Fixed Inductors 445-174443-6-ND
2.2µH Shielded Wirewound Inductor 2.6A 102.3mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 2.6A 102.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SPM3012T-2R2M-LR - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SPM3012T-2R2M-LR
Fixed Inductors SPM3012T-2R2M-LR
FIXED IND 2.2UH 2.6A 102.3 MOHM

FIXED IND 2.2UH 2.6A 102.3 MOHM

Supplier's Site Datasheet
Inductor, Shielded, 2.2Uh, 2.6A, 20%; Inductance Tdk - 84Y6549 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 2.2Uh, 2.6A, 20%; Inductance Tdk
84Y6549
Inductor, Shielded, 2.2Uh, 2.6A, 20%; Inductance Tdk 84Y6549
INDUCTOR, SHIELDED, 2.2UH, 2.6A, 20%; Inductance:2.2µH; RMS Current (Irms):2.6A; Inductor Construction:Shielde d; Saturation Current (Isat):3.7A; Product Range:SPM-LR Series; DC Resistance Max:0.1023ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 2.2UH, 2.6A, 20%; Inductance:2.2µH; RMS Current (Irms):2.6A; Inductor Construction:Shielded; Saturation Current (Isat):3.7A; Product Range:SPM-LR Series; DC Resistance Max:0.1023ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SPM3012T-2R2M-LR 795308-SPM3012T-2R2M-LR 445-174443-2-ND SPM3012T-2R2M-LR 84Y6549
Product Name 2.2UH 2.6A 102.3 MOHM Inductor and Choke Fixed Inductors - SPM3012T-2R2M-LR Fixed Inductors Fixed Inductors Inductor, Shielded, 2.2Uh, 2.6A, 20%; Inductance Tdk
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Metal Drum Core, Wirewound Metal
Inductance Range 2.2 microH 2.2 microH 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

High Current Rod Core Inductor - FIRCH-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 5 microH
DCR 0.0141 ohms
View Details
3 suppliers
Power Inductors - ECS-MPI4040R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers