TDK U.S.A. Corporation 2.2UH 2.6A 0.1023OHM Inductor and Choke SPM3012T-2R2M-CA02

Description
FIXED IND 2.2UH 2.6A 0.1023OHM Product overview: SPM3012T-2R2M-CA02 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 2.6A, 0.1023OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 2.6A, 0.1023OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM3012T-2R2M-CA0 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 2.6A 0.1023OHM Product overview: SPM3012T-2R2M-CA02 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 2.6A, 0.1023OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 2.6A, 0.1023OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM3012T-2R2M-CA0 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.2UH 2.6A 0.1023OHM Inductor and Choke - 71-SPM3012T-2R2M-CA02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 2.6A 0.1023OHM Inductor and Choke
71-SPM3012T-2R2M-CA02
2.2UH 2.6A 0.1023OHM Inductor and Choke 71-SPM3012T-2R2M-CA02
FIXED IND 2.2UH 2.6A 0.1023OHM Product overview: SPM3012T-2R2M-CA02 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 2.6A, 0.1023OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 2.6A, 0.1023OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM3012T-2R2M-CA0 2 can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 2.6A 0.1023OHM Product overview: SPM3012T-2R2M-CA02 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 2.6A, 0.1023OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 2.6A, 0.1023OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM3012T-2R2M-CA02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SPM3012T-2R2M-CA02-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SPM3012T-2R2M-CA02-ND
Fixed Inductors SPM3012T-2R2M-CA02-ND
2.2µH Shielded Wirewound Inductor 2.6A 102.3mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 2.6A 102.3mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1272543-SPM3012T-2R2M-CA02
Inductors, Coils, Chokes - Fixed Inductors 1272543-SPM3012T-2R2M-CA02
Win Source Part Number: 1272543-SPM3012T-2R2 M-CA02 Category: Inductors, Coils, Chokes>Fixed Inductors Series: SPM-LR Type: Drum Core, Wirewound Shielding: Shielded Inductance: 2.2 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Package / Case: Nonstandard DC Resistance (DCR): 102.3mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.126" L x 0.118" W (3.20mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.6 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: TDK Corporation Current - Saturation (Isat): 3.7A

Win Source Part Number: 1272543-SPM3012T-2R2M-CA02
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SPM-LR
Type: Drum Core, Wirewound
Shielding: Shielded
Inductance: 2.2 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Package / Case: Nonstandard
DC Resistance (DCR): 102.3mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.126" L x 0.118" W (3.20mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.6 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Current - Saturation (Isat): 3.7A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SPM3012T-2R2M-CA02 SPM3012T-2R2M-CA02-ND 1272543-SPM3012T-2R2M-CA02
Product Name 2.2UH 2.6A 0.1023OHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Inductance Range 2.2 microH 2.2 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2393JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
High Frequency & RF Inductors - 4-1879023-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 4.7 microH
View Details
2 suppliers
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-200 0402AF-200XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details