TDK U.S.A. Corporation Fixed Inductors SPM3012T-1R5M-CA02

Description
1.5µH Shielded Wirewound Inductor 2.9A 81.4mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Shielded Wirewound Inductor 2.9A 81.4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SPM3012T-1R5M-CA02-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SPM3012T-1R5M-CA02-ND
Fixed Inductors SPM3012T-1R5M-CA02-ND
1.5µH Shielded Wirewound Inductor 2.9A 81.4mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 2.9A 81.4mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1272532-SPM3012T-1R5M-CA02
Inductors, Coils, Chokes - Fixed Inductors 1272532-SPM3012T-1R5M-CA02
Win Source Part Number: 1272532-SPM3012T-1R5 M-CA02 Category: Inductors, Coils, Chokes>Fixed Inductors Series: SPM-LR Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 1.5 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Package / Case: Nonstandard DC Resistance (DCR): 81.4mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.126" L x 0.118" W (3.20mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.9 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Current - Saturation (Isat): 4.3A

Win Source Part Number: 1272532-SPM3012T-1R5M-CA02
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SPM-LR
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 1.5 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Package / Case: Nonstandard
DC Resistance (DCR): 81.4mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.126" L x 0.118" W (3.20mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.9 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Current - Saturation (Isat): 4.3A

Buy Now Datasheet
1.5UH 2.9A 0.0814OHM Inductor and Choke - 71-SPM3012T-1R5M-CA02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5UH 2.9A 0.0814OHM Inductor and Choke
71-SPM3012T-1R5M-CA02
1.5UH 2.9A 0.0814OHM Inductor and Choke 71-SPM3012T-1R5M-CA02
FIXED IND 1.5UH 2.9A 0.0814OHM Product overview: SPM3012T-1R5M-CA02 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 2.9A, 0.0814OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 2.9A, 0.0814OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM3012T-1R5M-CA0 2 can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 2.9A 0.0814OHM Product overview: SPM3012T-1R5M-CA02 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 2.9A, 0.0814OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 2.9A, 0.0814OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM3012T-1R5M-CA02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SPM3012T-1R5M-CA02-ND 1272532-SPM3012T-1R5M-CA02 71-SPM3012T-1R5M-CA02
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 1.5UH 2.9A 0.0814OHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 125 C (-40 to 257 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Drum Core, Wirewound
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 71-KQ0805TE68NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
11mH 600mA 440V Inductor and Choke - 839-DFKH-14-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 11000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
3 suppliers