TDK-Lambda Americas Inc., High Power Division Fixed Inductors SPM3010T-4R7M-LR

Description
4.7µH Shielded Wirewound Inductor 1.4A 374.6mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 1.4A 374.6mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-175096-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175096-2-ND
Fixed Inductors 445-175096-2-ND
4.7µH Shielded Wirewound Inductor 1.4A 374.6mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 1.4A 374.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-175096-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175096-6-ND
Fixed Inductors 445-175096-6-ND
4.7µH Shielded Wirewound Inductor 1.4A 374.6mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 1.4A 374.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-175096-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175096-1-ND
Fixed Inductors 445-175096-1-ND
4.7µH Shielded Wirewound Inductor 1.4A 374.6mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 1.4A 374.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SPM3010T-4R7M-LR - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SPM3010T-4R7M-LR
Fixed Inductors SPM3010T-4R7M-LR
FIXED IND 4.7UH 1.4A 374.6 MOHM

FIXED IND 4.7UH 1.4A 374.6 MOHM

Supplier's Site Datasheet
Inductor, 4.7Uh, Shielded, 1.4A Rohs Compliant Tdk - 66AH7112 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, Shielded, 1.4A Rohs Compliant Tdk
66AH7112
Inductor, 4.7Uh, Shielded, 1.4A Rohs Compliant Tdk 66AH7112
INDUCTOR, 4.7UH, SHIELDED, 1.4A ROHS COMPLIANT: YES

INDUCTOR, 4.7UH, SHIELDED, 1.4A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-175096-2-ND SPM3010T-4R7M-LR 66AH7112
Product Name Fixed Inductors Fixed Inductors Inductor, 4.7Uh, Shielded, 1.4A Rohs Compliant Tdk
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Drum Core, Wirewound Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678465 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 14
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-9N5 0402CS-9N5XJRW , 0402CS-9N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 486-3165-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details