TDK Corporation Fixed Inductors - SPM12565XT-1R4M SPM12565XT-1R4M

Description
Manufacturer: TDK Corporation Win Source Part Number: 1101582-SPM12565XT-1 R4M Packaging: Reel - TR Type: Wirewound Current Rating: 18A Inductance: 1.4μH Height - Seated (Max): 0.256" (6.50mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Current - Saturation: 40A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2.8 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0.512" L x 0.496" W (13.00mm x 12.60mm) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1101582-SPM12565XT-1 R4M Packaging: Reel - TR Type: Wirewound Current Rating: 18A Inductance: 1.4μH Height - Seated (Max): 0.256" (6.50mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Current - Saturation: 40A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2.8 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0.512" L x 0.496" W (13.00mm x 12.60mm) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - SPM12565XT-1R4M
1101582-SPM12565XT-1R4M
Fixed Inductors - SPM12565XT-1R4M 1101582-SPM12565XT-1R4M
Manufacturer: TDK Corporation Win Source Part Number: 1101582-SPM12565XT-1 R4M Packaging: Reel - TR Type: Wirewound Current Rating: 18A Inductance: 1.4μH Height - Seated (Max): 0.256" (6.50mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Current - Saturation: 40A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2.8 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0.512" L x 0.496" W (13.00mm x 12.60mm) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 1101582-SPM12565XT-1R4M
Packaging: Reel - TR
Type: Wirewound
Current Rating: 18A
Inductance: 1.4μH
Height - Seated (Max): 0.256" (6.50mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Current - Saturation: 40A
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 2.8 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0.512" L x 0.496" W (13.00mm x 12.60mm)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
SMD 1.4UH 18A 2.8MOHM Inductor and Choke - 71-SPM12565XT-1R4M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.4UH 18A 2.8MOHM Inductor and Choke
71-SPM12565XT-1R4M
SMD 1.4UH 18A 2.8MOHM Inductor and Choke 71-SPM12565XT-1R4M
FIXED IND 1.4UH 18A 2.8MOHM SMD Product overview: SPM12565XT-1R4M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.4UH, 18A, 2.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.4UH, 18A, 2.8MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM12565XT-1R4M can be used for catalog matching and distributor lookup.

FIXED IND 1.4UH 18A 2.8MOHM SMD Product overview: SPM12565XT-1R4M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.4UH, 18A, 2.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.4UH, 18A, 2.8MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM12565XT-1R4M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-174754-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174754-1-ND
Fixed Inductors 445-174754-1-ND
1.4µH Shielded Wirewound Inductor 18A 2.8mOhm Max 2-SMD, J-Lead

1.4µH Shielded Wirewound Inductor 18A 2.8mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 445-174754-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174754-2-ND
Fixed Inductors 445-174754-2-ND
1.4µH Shielded Wirewound Inductor 18A 2.8mOhm Max 2-SMD, J-Lead

1.4µH Shielded Wirewound Inductor 18A 2.8mOhm Max 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1101582-SPM12565XT-1R4M 71-SPM12565XT-1R4M 445-174754-1-ND
Product Name Fixed Inductors - SPM12565XT-1R4M SMD 1.4UH 18A 2.8MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Application RF Choke
Inductance Range 1.4 microH 1.4 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2395JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 2-1624108-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 2.00E-4 microH
Inductance Tolerance 0.2000 (+/- %)
View Details
2 suppliers
0402DF Ferrite Chip Inductors - 0402DF-471 0402DF-471XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details