TDK Corporation SMD 1UH 22A 2.28 MOHM Inductor and Choke SPM12565XT-1R0M

Description
FIXED IND 1UH 22A 2.28 MOHM SMD Product overview: SPM12565XT-1R0M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 22A, 2.28 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 22A, 2.28 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM12565XT-1R0M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1UH 22A 2.28 MOHM SMD Product overview: SPM12565XT-1R0M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 22A, 2.28 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 22A, 2.28 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM12565XT-1R0M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1UH 22A 2.28 MOHM Inductor and Choke - 71-SPM12565XT-1R0M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 22A 2.28 MOHM Inductor and Choke
71-SPM12565XT-1R0M
SMD 1UH 22A 2.28 MOHM Inductor and Choke 71-SPM12565XT-1R0M
FIXED IND 1UH 22A 2.28 MOHM SMD Product overview: SPM12565XT-1R0M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 22A, 2.28 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 22A, 2.28 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM12565XT-1R0M can be used for catalog matching and distributor lookup.

FIXED IND 1UH 22A 2.28 MOHM SMD Product overview: SPM12565XT-1R0M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 22A, 2.28 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 22A, 2.28 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM12565XT-1R0M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-174753-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174753-1-ND
Fixed Inductors 445-174753-1-ND
1µH Shielded Wirewound Inductor 22A 2.28mOhm Max 2-SMD, J-Lead

1µH Shielded Wirewound Inductor 22A 2.28mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 445-174753-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174753-2-ND
Fixed Inductors 445-174753-2-ND
1µH Shielded Wirewound Inductor 22A 2.28mOhm Max 2-SMD, J-Lead

1µH Shielded Wirewound Inductor 22A 2.28mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 445-174753-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174753-6-ND
Fixed Inductors 445-174753-6-ND
1µH Shielded Wirewound Inductor 22A 2.28mOhm Max 2-SMD, J-Lead

1µH Shielded Wirewound Inductor 22A 2.28mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1272612-SPM12565XT-1R0M
Inductors, Coils, Chokes - Fixed Inductors 1272612-SPM12565XT-1R0M
Win Source Part Number: 1272612-SPM12565XT-1 R0M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SPM Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1 µH Height - Seated (Max): 0.256" (6.50mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Package / Case: 2-SMD, J-Lead DC Resistance (DCR): 2.28mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.512" L x 0.496" W (13.00mm x 12.60mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 22 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: TDK Corporation Other Names: 445-174753-1,445-174 753-2,445-174753-6 Current - Saturation (Isat): 42A

Win Source Part Number: 1272612-SPM12565XT-1R0M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SPM
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 1 µH
Height - Seated (Max): 0.256" (6.50mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Package / Case: 2-SMD, J-Lead
DC Resistance (DCR): 2.28mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.512" L x 0.496" W (13.00mm x 12.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 22 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: TDK Corporation
Other Names: 445-174753-1,445-174753-2,445-174753-6
Current - Saturation (Isat): 42A

Buy Now Datasheet
Fixed Inductors - SPM12565XT-1R0M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SPM12565XT-1R0M
Fixed Inductors SPM12565XT-1R0M
FIXED IND 1UH 22A 2.28 MOHM SMD

FIXED IND 1UH 22A 2.28 MOHM SMD

Supplier's Site Datasheet
Inductor, 1Uh, 22A, 20%, Shielded; Inductance Tdk - 08AC3246 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 22A, 20%, Shielded; Inductance Tdk
08AC3246
Inductor, 1Uh, 22A, 20%, Shielded; Inductance Tdk 08AC3246
INDUCTOR, 1UH, 22A, 20%, SHIELDED; Inductance:1µH; RMS Current (Irms):22A; Inductor Construction:Shielde d; Saturation Current (Isat):42A; Product Range:SPM Series; Power Inductor Case:12.6mm x 13mm x 6.5mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 1UH, 22A, 20%, SHIELDED; Inductance:1µH; RMS Current (Irms):22A; Inductor Construction:Shielded; Saturation Current (Isat):42A; Product Range:SPM Series; Power Inductor Case:12.6mm x 13mm x 6.5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SPM12565XT-1R0M 445-174753-1-ND 1272612-SPM12565XT-1R0M SPM12565XT-1R0M 08AC3246
Product Name SMD 1UH 22A 2.28 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, 1Uh, 22A, 20%, Shielded; Inductance Tdk
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Metal Drum Core, Wirewound Metal
Inductance Range 1 microH 1 microH 1 microH 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2684JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Molded SMD Inductors - 1-2176737-7 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0047 microH
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-4N3 016008C-4N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details