Win Source Part Number: 1272498-SPM12565VT-6
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SPM-VT-D
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 6.8 µH
Height - Seated (Max): 0.256" (6.50mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal Composite
Package / Case: Nonstandard
DC Resistance (DCR): 10.3mOhm
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.512" L x 0.492" W (13.00mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 11.6 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: 445-SPM12565VT-6R8M-
Current - Saturation (Isat): 20.9A
6.8µH Shielded Wirewound Inductor 11.6A 10.3mOhm Nonstandard
6.8µH Shielded Wirewound Inductor 11.6A 10.3mOhm Nonstandard
6.8µH Shielded Wirewound Inductor 11.6A 10.3mOhm Nonstandard
FIXED IND 6.8UH 11.6A 0.0103OHM Product overview: SPM12565VT-6R8M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 11.6A, 0.0103OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 11.6A, 0.0103OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM12565VT-6R8M-D
POW INDUCTOR, AEC-Q200, 6.8UH, SHLD/28.5A ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1272498-SPM12565VT-6R8M-D | 445-SPM12565VT-6R8M-DCT-ND | 71-SPM12565VT-6R8M-D | 29AK8024 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | 6.8UH 11.6A 0.0103OHM Inductor and Choke | Pow Inductor, Aec-Q200, 6.8Uh, Shld/28.5A Rohs Compliant Tdk |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Technology | Standard; Wirewound | Drum Core, Wirewound | ||
| Application | RF Choke | |||
| Configuration | Fixed | Fixed |