3.3µH Shielded Wirewound Inductor 16.8A 4.9mOhm Nonstandard
3.3µH Shielded Wirewound Inductor 16.8A 4.9mOhm Nonstandard
3.3µH Shielded Wirewound Inductor 16.8A 4.9mOhm Nonstandard
Win Source Part Number: 1272517-SPM12565VT-3
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SPM-VT-D
Type: Drum Core, Wirewound
Shielding: Shielded
Inductance: 3.3 µH
Height - Seated (Max): 0.256" (6.50mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal Composite
Package / Case: Nonstandard
DC Resistance (DCR): 4.9mOhm
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.512" L x 0.492" W (13.00mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 16.8 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: 445-SPM12565VT-3R3M-
Current - Saturation (Isat): 34.6A
FIXED IND 3.3UH 16.8A 0.0049OHM Product overview: SPM12565VT-3R3M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 16.8A, 0.0049OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 16.8A, 0.0049OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM12565VT-3R3M-D
POW INDUCTOR, AEC-Q200, 3.3UH, SHLD/34.6A ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-SPM12565VT-3R3M-DTR-ND | 1272517-SPM12565VT-3R3M-D | 71-SPM12565VT-3R3M-D | 29AK8022 |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | 3.3UH 16.8A 0.0049OHM Inductor and Choke | Pow Inductor, Aec-Q200, 3.3Uh, Shld/34.6A Rohs Compliant Tdk |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Core Material | Drum Core, Wirewound | Metal | ||
| Configuration | Fixed | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |