TDK U.S.A. Corporation 2.2UH 20.2A 0.0034OHM Inductor and Choke SPM12565VT-2R2M-D

Description
FIXED IND 2.2UH 20.2A 0.0034OHM Product overview: SPM12565VT-2R2M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 20.2A, 0.0034OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 20.2A, 0.0034OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM12565VT-2R2M-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 20.2A 0.0034OHM Product overview: SPM12565VT-2R2M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 20.2A, 0.0034OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 20.2A, 0.0034OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM12565VT-2R2M-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.2UH 20.2A 0.0034OHM Inductor and Choke - 71-SPM12565VT-2R2M-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 20.2A 0.0034OHM Inductor and Choke
71-SPM12565VT-2R2M-D
2.2UH 20.2A 0.0034OHM Inductor and Choke 71-SPM12565VT-2R2M-D
FIXED IND 2.2UH 20.2A 0.0034OHM Product overview: SPM12565VT-2R2M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 20.2A, 0.0034OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 20.2A, 0.0034OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM12565VT-2R2M-D can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 20.2A 0.0034OHM Product overview: SPM12565VT-2R2M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 20.2A, 0.0034OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 20.2A, 0.0034OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM12565VT-2R2M-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-SPM12565VT-2R2M-DCT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 20.2A 3.4mOhm Nonstandard

2.2µH Shielded Wirewound Inductor 20.2A 3.4mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-SPM12565VT-2R2M-DTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 20.2A 3.4mOhm Nonstandard

2.2µH Shielded Wirewound Inductor 20.2A 3.4mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-SPM12565VT-2R2M-DDKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 20.2A 3.4mOhm Nonstandard

2.2µH Shielded Wirewound Inductor 20.2A 3.4mOhm Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1272521-SPM12565VT-2R2M-D
Inductors, Coils, Chokes - Fixed Inductors 1272521-SPM12565VT-2R2M-D
Win Source Part Number: 1272521-SPM12565VT-2 R2M-D Category: Inductors, Coils, Chokes>Fixed Inductors Series: SPM-VT-D Type: Drum Core, Wirewound Shielding: Shielded Inductance: 2.2 µH Height - Seated (Max): 0.256" (6.50mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Composite Package / Case: Nonstandard DC Resistance (DCR): 3.4mOhm Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.512" L x 0.492" W (13.00mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 20.2 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-SPM12565VT-2R2M- DTR,445-SPM12565VT-2 R2M-DCT,445-SPM12565 VT-2R2M-DDKR Current - Saturation (Isat): 32.8A

Win Source Part Number: 1272521-SPM12565VT-2R2M-D
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SPM-VT-D
Type: Drum Core, Wirewound
Shielding: Shielded
Inductance: 2.2 µH
Height - Seated (Max): 0.256" (6.50mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal Composite
Package / Case: Nonstandard
DC Resistance (DCR): 3.4mOhm
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.512" L x 0.492" W (13.00mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 20.2 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: 445-SPM12565VT-2R2M-DTR,445-SPM12565VT-2R2M-DCT,445-SPM12565VT-2R2M-DDKR
Current - Saturation (Isat): 32.8A

Buy Now Datasheet
Pow Inductor, Aec-Q200, 2.2Uh, Shld/44.5A Rohs Compliant Tdk - 29AK8020 - Newark, An Avnet Company
Chicago, IL, United States
Pow Inductor, Aec-Q200, 2.2Uh, Shld/44.5A Rohs Compliant Tdk
29AK8020
Pow Inductor, Aec-Q200, 2.2Uh, Shld/44.5A Rohs Compliant Tdk 29AK8020
POW INDUCTOR, AEC-Q200, 2.2UH, SHLD/44.5A ROHS COMPLIANT: YES

POW INDUCTOR, AEC-Q200, 2.2UH, SHLD/44.5A ROHS COMPLIANT: YES

Supplier's Site
Fixed Inductors - SPM12565VT-2R2M-D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SPM12565VT-2R2M-D
Fixed Inductors SPM12565VT-2R2M-D
FIXED IND 2.2UH 20.2A 0.0034OHM

FIXED IND 2.2UH 20.2A 0.0034OHM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SPM12565VT-2R2M-D 445-SPM12565VT-2R2M-DCT-ND 1272521-SPM12565VT-2R2M-D 29AK8020 SPM12565VT-2R2M-D
Product Name 2.2UH 20.2A 0.0034OHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Pow Inductor, Aec-Q200, 2.2Uh, Shld/44.5A Rohs Compliant Tdk Fixed Inductors
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Metal Drum Core, Wirewound Metal Composite
Inductance Range 2.2 microH 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-40101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.1500 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details