FIXED IND 15UH 8.5A 0.0209OHM SM Product overview: SPM12565VT-150M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UH, 8.5A, 0.0209OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15UH, 8.5A, 0.0209OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM12565VT-150M-D
Win Source Part Number: 1272504-SPM12565VT-1
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SPM-VT-D
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 15 µH
Height - Seated (Max): 0.256" (6.50mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal Composite
Package / Case: Nonstandard
DC Resistance (DCR): 20.9mOhm
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.512" L x 0.492" W (13.00mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 8.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: 445-181901-6,445-181
Current - Saturation (Isat): 10.6A
15µH Shielded Wirewound Inductor 8.5A 20.9mOhm Nonstandard
15µH Shielded Wirewound Inductor 8.5A 20.9mOhm Nonstandard
15µH Shielded Wirewound Inductor 8.5A 20.9mOhm Nonstandard
POW INDUCTOR, AEC-Q200, 15UH, SHLD, 14.2A ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SPM12565VT-150M-D | 1272504-SPM12565VT-150M-D | 445-181901-6-ND | 29AK8019 |
| Product Name | 15UH 8.5A 0.0209OHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Pow Inductor, Aec-Q200, 15Uh, Shld, 14.2A Rohs Compliant Tdk |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | ||
| Core Material | Metal | Drum Core, Wirewound | ||
| Inductance Range | 15 microH | 15 microH |