TDK U.S.A. Corporation Fixed Inductors SPM12565VT-100M-D

Description
10µH Shielded Wirewound Inductor 9A 17mOhm Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 9A 17mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-SPM12565VT-100M-DDKR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 9A 17mOhm Nonstandard

10µH Shielded Wirewound Inductor 9A 17mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-SPM12565VT-100M-DCT-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 9A 17mOhm Nonstandard

10µH Shielded Wirewound Inductor 9A 17mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-SPM12565VT-100M-DTR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 9A 17mOhm Nonstandard

10µH Shielded Wirewound Inductor 9A 17mOhm Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1272526-SPM12565VT-100M-D
Inductors, Coils, Chokes - Fixed Inductors 1272526-SPM12565VT-100M-D
Win Source Part Number: 1272526-SPM12565VT-1 00M-D Category: Inductors, Coils, Chokes>Fixed Inductors Series: SPM-VT-D Type: Drum Core, Wirewound Shielding: Shielded Inductance: 10 µH Height - Seated (Max): 0.256" (6.50mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Composite Package / Case: Nonstandard DC Resistance (DCR): 17mOhm Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.512" L x 0.492" W (13.00mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 9 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-SPM12565VT-100M- DTR,445-SPM12565VT-1 00M-DDKR,445-SPM1256 5VT-100M-DCT Current - Saturation (Isat): 16.7A

Win Source Part Number: 1272526-SPM12565VT-100M-D
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SPM-VT-D
Type: Drum Core, Wirewound
Shielding: Shielded
Inductance: 10 µH
Height - Seated (Max): 0.256" (6.50mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal Composite
Package / Case: Nonstandard
DC Resistance (DCR): 17mOhm
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.512" L x 0.492" W (13.00mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 9 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: 445-SPM12565VT-100M-DTR,445-SPM12565VT-100M-DDKR,445-SPM12565VT-100M-DCT
Current - Saturation (Isat): 16.7A

Buy Now Datasheet
SMD 10UH 9A 0.017OHM Inductor and Choke - 71-SPM12565VT-100M-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 9A 0.017OHM Inductor and Choke
71-SPM12565VT-100M-D
SMD 10UH 9A 0.017OHM Inductor and Choke 71-SPM12565VT-100M-D
FIXED IND 10UH 9A 0.017OHM SMD Product overview: SPM12565VT-100M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 9A, 0.017OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 9A, 0.017OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM12565VT-100M-D can be used for catalog matching and distributor lookup.

FIXED IND 10UH 9A 0.017OHM SMD Product overview: SPM12565VT-100M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 9A, 0.017OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 9A, 0.017OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM12565VT-100M-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pow Inductor, Aec-Q200, 10Uh, Shld, 22.7A Rohs Compliant Tdk - 29AK8018 - Newark, An Avnet Company
Chicago, IL, United States
Pow Inductor, Aec-Q200, 10Uh, Shld, 22.7A Rohs Compliant Tdk
29AK8018
Pow Inductor, Aec-Q200, 10Uh, Shld, 22.7A Rohs Compliant Tdk 29AK8018
POW INDUCTOR, AEC-Q200, 10UH, SHLD, 22.7A ROHS COMPLIANT: YES

POW INDUCTOR, AEC-Q200, 10UH, SHLD, 22.7A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-SPM12565VT-100M-DDKR-ND 1272526-SPM12565VT-100M-D 71-SPM12565VT-100M-D 29AK8018
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 10UH 9A 0.017OHM Inductor and Choke Pow Inductor, Aec-Q200, 10Uh, Shld, 22.7A Rohs Compliant Tdk
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Drum Core, Wirewound Metal
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2155JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Molded SMD Inductors - 1-2176737-4 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0036 microH
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-39N 0402CT-39NXJRW , 0402CT-39NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details