TDK U.S.A. Corporation Inductors, Coils, Chokes - Fixed Inductors SPM10065VT-4R7M-D

Description
Win Source Part Number: 1272511-SPM10065VT-4 R7M-D Category: Inductors, Coils, Chokes>Fixed Inductors Series: SPM-VT-D Type: Drum Core, Wirewound Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.256" (6.50mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Composite Package / Case: Nonstandard DC Resistance (DCR): 9.2mOhm Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.413" L x 0.394" W (10.50mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 11.7 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-SPM10065VT-4R7M- DTR,445-SPM10065VT-4 R7M-DCT,445-SPM10065 VT-4R7M-DDKR Current - Saturation (Isat): 19.3A
Request a Quote Datasheet
Description
Win Source Part Number: 1272511-SPM10065VT-4 R7M-D Category: Inductors, Coils, Chokes>Fixed Inductors Series: SPM-VT-D Type: Drum Core, Wirewound Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.256" (6.50mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Composite Package / Case: Nonstandard DC Resistance (DCR): 9.2mOhm Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.413" L x 0.394" W (10.50mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 11.7 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-SPM10065VT-4R7M- DTR,445-SPM10065VT-4 R7M-DCT,445-SPM10065 VT-4R7M-DDKR Current - Saturation (Isat): 19.3A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1272511-SPM10065VT-4R7M-D
Inductors, Coils, Chokes - Fixed Inductors 1272511-SPM10065VT-4R7M-D
Win Source Part Number: 1272511-SPM10065VT-4 R7M-D Category: Inductors, Coils, Chokes>Fixed Inductors Series: SPM-VT-D Type: Drum Core, Wirewound Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.256" (6.50mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Composite Package / Case: Nonstandard DC Resistance (DCR): 9.2mOhm Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.413" L x 0.394" W (10.50mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 11.7 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-SPM10065VT-4R7M- DTR,445-SPM10065VT-4 R7M-DCT,445-SPM10065 VT-4R7M-DDKR Current - Saturation (Isat): 19.3A

Win Source Part Number: 1272511-SPM10065VT-4R7M-D
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SPM-VT-D
Type: Drum Core, Wirewound
Shielding: Shielded
Inductance: 4.7 µH
Height - Seated (Max): 0.256" (6.50mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal Composite
Package / Case: Nonstandard
DC Resistance (DCR): 9.2mOhm
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.413" L x 0.394" W (10.50mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 11.7 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: 445-SPM10065VT-4R7M-DTR,445-SPM10065VT-4R7M-DCT,445-SPM10065VT-4R7M-DDKR
Current - Saturation (Isat): 19.3A

Buy Now Datasheet
Fixed Inductors - 445-SPM10065VT-4R7M-DCT-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Wirewound Inductor 11.7A 9.2mOhm Nonstandard

4.7µH Shielded Wirewound Inductor 11.7A 9.2mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-SPM10065VT-4R7M-DTR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Wirewound Inductor 11.7A 9.2mOhm Nonstandard

4.7µH Shielded Wirewound Inductor 11.7A 9.2mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-SPM10065VT-4R7M-DDKR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Wirewound Inductor 11.7A 9.2mOhm Nonstandard

4.7µH Shielded Wirewound Inductor 11.7A 9.2mOhm Nonstandard

Buy Now Datasheet
4.7UH 11.7A 0.0092OHM Inductor and Choke - 71-SPM10065VT-4R7M-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7UH 11.7A 0.0092OHM Inductor and Choke
71-SPM10065VT-4R7M-D
4.7UH 11.7A 0.0092OHM Inductor and Choke 71-SPM10065VT-4R7M-D
FIXED IND 4.7UH 11.7A 0.0092OHM Product overview: SPM10065VT-4R7M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 11.7A, 0.0092OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 11.7A, 0.0092OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM10065VT-4R7M-D can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 11.7A 0.0092OHM Product overview: SPM10065VT-4R7M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 11.7A, 0.0092OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 11.7A, 0.0092OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM10065VT-4R7M-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pow Inductor, Aec-Q200, 4.7Uh, Shld/26.2A Rohs Compliant Tdk - 29AK8013 - Newark, An Avnet Company
Chicago, IL, United States
Pow Inductor, Aec-Q200, 4.7Uh, Shld/26.2A Rohs Compliant Tdk
29AK8013
Pow Inductor, Aec-Q200, 4.7Uh, Shld/26.2A Rohs Compliant Tdk 29AK8013
POW INDUCTOR, AEC-Q200, 4.7UH, SHLD/26.2A ROHS COMPLIANT: YES

POW INDUCTOR, AEC-Q200, 4.7UH, SHLD/26.2A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1272511-SPM10065VT-4R7M-D 445-SPM10065VT-4R7M-DCT-ND 71-SPM10065VT-4R7M-D 29AK8013
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors 4.7UH 11.7A 0.0092OHM Inductor and Choke Pow Inductor, Aec-Q200, 4.7Uh, Shld/26.2A Rohs Compliant Tdk
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Smoothing Filter Chokes - C-1X - Triad Magnetics
Specs
Inductance Range 1.50E7 microH
Rated DC Current 20 milliamps
DCR 1000 ohms
View Details
4 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details