TDK U.S.A. Corporation Fixed Inductors SPM10065VT-470M-D

Description
47µH Shielded Wirewound Inductor 4A 79.8mOhm Nonstandard
Request a Quote Datasheet
Description
47µH Shielded Wirewound Inductor 4A 79.8mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-SPM10065VT-470M-DCT-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Wirewound Inductor 4A 79.8mOhm Nonstandard

47µH Shielded Wirewound Inductor 4A 79.8mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-SPM10065VT-470M-DDKR-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Wirewound Inductor 4A 79.8mOhm Nonstandard

47µH Shielded Wirewound Inductor 4A 79.8mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-SPM10065VT-470M-DTR-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Wirewound Inductor 4A 79.8mOhm Nonstandard

47µH Shielded Wirewound Inductor 4A 79.8mOhm Nonstandard

Buy Now Datasheet
SMD 47UH 4A 0.0798OHM Inductor and Choke - 71-SPM10065VT-470M-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 4A 0.0798OHM Inductor and Choke
71-SPM10065VT-470M-D
SMD 47UH 4A 0.0798OHM Inductor and Choke 71-SPM10065VT-470M-D
FIXED IND 47UH 4A 0.0798OHM SMD Product overview: SPM10065VT-470M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 4A, 0.0798OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 4A, 0.0798OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM10065VT-470M-D can be used for catalog matching and distributor lookup.

FIXED IND 47UH 4A 0.0798OHM SMD Product overview: SPM10065VT-470M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 4A, 0.0798OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 4A, 0.0798OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM10065VT-470M-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1272500-SPM10065VT-470M-D
Inductors, Coils, Chokes - Fixed Inductors 1272500-SPM10065VT-470M-D
Win Source Part Number: 1272500-SPM10065VT-4 70M-D Category: Inductors, Coils, Chokes>Fixed Inductors Series: SPM-VT-D Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 47 µH Height - Seated (Max): 0.256" (6.50mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Composite Package / Case: Nonstandard DC Resistance (DCR): 79.8mOhm Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.413" L x 0.394" W (10.50mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-SPM10065VT-470M- DCT,445-SPM10065VT-4 70M-DTR,445-SPM10065 VT-470M-DDKR Current - Saturation (Isat): 5.9A

Win Source Part Number: 1272500-SPM10065VT-470M-D
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SPM-VT-D
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 47 µH
Height - Seated (Max): 0.256" (6.50mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal Composite
Package / Case: Nonstandard
DC Resistance (DCR): 79.8mOhm
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.413" L x 0.394" W (10.50mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: 445-SPM10065VT-470M-DCT,445-SPM10065VT-470M-DTR,445-SPM10065VT-470M-DDKR
Current - Saturation (Isat): 5.9A

Buy Now Datasheet
Fixed Inductors - SPM10065VT-470M-D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SPM10065VT-470M-D
Fixed Inductors SPM10065VT-470M-D
FIXED IND 47UH 4A 0.0798OHM SMD

FIXED IND 47UH 4A 0.0798OHM SMD

Supplier's Site Datasheet
Pow Inductor, Aec-Q200, 47Uh, Shld, 8A Rohs Compliant Tdk - 29AK8014 - Newark, An Avnet Company
Chicago, IL, United States
Pow Inductor, Aec-Q200, 47Uh, Shld, 8A Rohs Compliant Tdk
29AK8014
Pow Inductor, Aec-Q200, 47Uh, Shld, 8A Rohs Compliant Tdk 29AK8014
POW INDUCTOR, AEC-Q200, 47UH, SHLD, 8A ROHS COMPLIANT: YES

POW INDUCTOR, AEC-Q200, 47UH, SHLD, 8A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-SPM10065VT-470M-DCT-ND 71-SPM10065VT-470M-D 1272500-SPM10065VT-470M-D SPM10065VT-470M-D 29AK8014
Product Name Fixed Inductors SMD 47UH 4A 0.0798OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Pow Inductor, Aec-Q200, 47Uh, Shld, 8A Rohs Compliant Tdk
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Drum Core, Wirewound Metal Metal Composite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0603TTE12NJ - 1067830-KQ0603TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J473JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-7N1 0402DC-7N1XJRW , 0402DC-7N1XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details